N-Channel 60V 17A (Tc) 3.7W (Ta), 60W (Tc) Through Hole TO-262-3
Manufacturer: Vishay
Win Source Part Number: 1188688-IRLZ24LPBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 17A (Tc)
Family Name: IRLZ24L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-262-3
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 870pF @ 25V
Vgs (Maximum): ±10V
Power Dissipation (Maximum): 3.7W (Ta), 60W (Tc)
Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 10A, 5V
Alternative Parts (Cross-Reference): STP14NF06; NDP4060L_Q; RFP14N06L;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
MOSFET N-CH 60V 17A TO262-3
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRLZ24LPBF-ND | 1188688-IRLZ24LPBF | IRLZ24LPBF | IRLZ24LPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24LPBF | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | SOT3 | TO-262-3 Long Leads, I2PAK, TO-262AA | |
| QG | 18 nC |