N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak
N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak
N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 017796-IRLR3114ZTRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 100μA
Max Gate Charge: 56nC @ 4.5V
Max Input Capacitance: 3810pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 4.9 mOhm @ 42A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
MOSFET N-CH 40V 42A DPAK Product overview: IRLR3114ZTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3114ZTRPBF can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 40V, 42A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0039ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
MOSFET N-CH 40V 42A DPAK
MOSFET 40V 1 N-CH HEXFET 4.5mOhms 40nC
MOSFET N-CH 40V 42A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRLR3114ZTRPBFDKR-ND | 017796-IRLR3114ZTRPBF | 278-IRLR3114ZTRPBF | 2579454 | 13AC9238 | IRLR3114ZTRPBF | IRLR3114ZTRPBF | IRLR3114ZTRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3114ZTRPBF | 40V 42A DPAK MOSFET Transistor | MOSFETs | Mosfet, N-Ch, 40V, 42A, To-252Aa; Transistor Polarity Infineon | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | Tape & Reel (TR) | TO-252 (DPAK); TO-252 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| V(BR)DSS | 40 volts | 40 volts | 40 volts | |||||
| PD | 140000 milliwatts | 140 milliwatts | 140000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |