onsemi Single FETs, MOSFETs IRLR230ATM

Description
N-Channel 200V 7.5A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 200V 7.5A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLR230ATM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR230ATM-ND
Single FETs, MOSFETs IRLR230ATM-ND
N-Channel 200V 7.5A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount TO-252AA

N-Channel 200V 7.5A (Tc) 2.5W (Ta), 48W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
200V 7.5A DPAK MOSFET Transistor
278-IRLR230ATM
200V 7.5A DPAK MOSFET Transistor 278-IRLR230ATM
MOSFET N-CH 200V 7.5A DPAK Product overview: IRLR230ATM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 7.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR230ATM can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 7.5A DPAK Product overview: IRLR230ATM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 7.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR230ATM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR230ATM - 1047589-IRLR230ATM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR230ATM
1047589-IRLR230ATM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR230ATM 1047589-IRLR230ATM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1047589-IRLR230ATM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 27nC @ 5V Max Input Capacitance: 755pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 3.75A, 5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1047589-IRLR230ATM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 7.5A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 27nC @ 5V
Max Input Capacitance: 755pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 400 mOhm @ 3.75A, 5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR230ATM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR230ATM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR230ATM
MOSFET N-CH 200V 7.5A DPAK

MOSFET N-CH 200V 7.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLR230ATM-ND 278-IRLR230ATM 1047589-IRLR230ATM IRLR230ATM
Product Name Single FETs, MOSFETs 200V 7.5A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR230ATM Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 48000 milliwatts 2500 to 48000 milliwatts
Unlock Full Specs
to access all available technical data