Manufacturer: Infineon Technologies
Win Source Part Number: 1047664-IRLU014NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.9nC @ 5V
Max Input Capacitance: 265pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 140 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 75
MOSFET N-CH 55V 10A I-PAK Product overview: IRLU014NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU014NPBF can be used for catalog matching and distributor lookup.
N-Channel 55V 10A (Tc) 28W (Tc) Through Hole I-PAK
MOSFET, 55V, 10A, 140 MOHM, 5.3 NC QG, LOGIC LEVEL, I-PAK
MOSFET N-CH 55V 10A I-PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1047664-IRLU014NPBF | 278-IRLU014NPBF | IRLU014NPBF-ND | 70018567 | IRLU014NPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU014NPBF | 55V 10A MOSFET Transistor | Single FETs, MOSFETs | MOSFET, 55V, 10A, 140 MOHM, 5.3 NC QG, LOGIC LEVEL, I-PAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 55 volts | ||||
| PD | 28000 milliwatts | 28000 milliwatts |