Manufacturer: Infineon Technologies
Win Source Part Number: 1047617-IRLR3802TRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 84A (Tc)
Gate-Source Threshold Voltage: 1.9V @ 250μA
Max Gate Charge: 41nC @ 5V
Max Input Capacitance: 2490pF @ 6V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 15A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
N-Channel 12V 84A (Tc) 88W (Tc) Surface Mount D-Pak
MOSFET N-CH 12V 84A DPAK Product overview: IRLR3802TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 84A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 84A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3802TRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 12V 84A DPAK
MOSFET N-CH 12V 84A DPAK
MOSFET 12V 1 N-CH HEXFET 4.2mOhms 27nC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1047617-IRLR3802TRPBF | IRLR3802TRPBFTR-ND | 278-IRLR3802TRPBF | IRLR3802TRPBF | IRLR3802TRPBF | IRLR3802TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3802TRPBF | Single FETs, MOSFETs | 12V 84A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 12 volts | 12 volts | 12 volts | |||
| PD | 88000 milliwatts | 88000 milliwatts | 88000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |