Infineon Technologies AG Single FETs, MOSFETs IRLU8113PBF

Description
N-Channel 30V 94A (Tc) 89W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 30V 94A (Tc) 89W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLU8113PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLU8113PBF-ND
Single FETs, MOSFETs IRLU8113PBF-ND
N-Channel 30V 94A (Tc) 89W (Tc) Through Hole I-PAK

N-Channel 30V 94A (Tc) 89W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
30V 94A MOSFET Transistor
278-IRLU8113PBF
30V 94A MOSFET Transistor 278-IRLU8113PBF
MOSFET N-CH 30V 94A I-PAK Product overview: IRLU8113PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 94A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 94A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU8113PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 94A I-PAK Product overview: IRLU8113PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 94A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 94A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU8113PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU8113PBF - 205492-IRLU8113PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU8113PBF
205492-IRLU8113PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU8113PBF 205492-IRLU8113PBF
Manufacturer: Infineon Technologies Win Source Part Number: 205492-IRLU8113PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 94A (Tc) Gate-Source Threshold Voltage: 2.25V @ 250μA Max Gate Charge: 32nC @ 4.5V Max Input Capacitance: 2920pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 75

Manufacturer: Infineon Technologies
Win Source Part Number: 205492-IRLU8113PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 94A (Tc)
Gate-Source Threshold Voltage: 2.25V @ 250μA
Max Gate Charge: 32nC @ 4.5V
Max Input Capacitance: 2920pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 75

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLU8113PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLU8113PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLU8113PBF
MOSFET N-CH 30V 94A I-PAK

MOSFET N-CH 30V 94A I-PAK

Supplier's Site
MOSFET N-CH 30V 94A I-PAK - 376-IRLU8113PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 94A I-PAK
376-IRLU8113PBF
MOSFET N-CH 30V 94A I-PAK 376-IRLU8113PBF
MOSFET N-CH 30V 94A I-PAK

MOSFET N-CH 30V 94A I-PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLU8113PBF-ND 278-IRLU8113PBF 205492-IRLU8113PBF IRLU8113PBF 376-IRLU8113PBF
Product Name Single FETs, MOSFETs 30V 94A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU8113PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 94A I-PAK
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA Tube SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA
PD 89000 milliwatts 89000 milliwatts 89000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data