Manufacturer: Infineon Technologies
Win Source Part Number: 017798-IRLR3410TRLPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 34nC @ 5V
Max Input Capacitance: 800pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 105 mOhm @ 10A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 17A DPAK Product overview: IRLR3410TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3410TRLPBF can be used for catalog matching and distributor lookup.
N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak
N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak
N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak
MOSFET N-CH 100V 17A DPAK
MOSFET MOSFT 100V 15A 105mOhm 22.7nC LogLv
MOSFET, N-CH, 100V, 17A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes
MOSFET N-CH 100V 17A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017798-IRLR3410TRLPBF | 278-IRLR3410TRLPBF | IRLR3410TRLPBFDKR-ND | IRLR3410TRLPBF | IRLR3410TRLPBF | 13AC9239 | IRLR3410TRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3410TRLPBF | 100V 17A DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 100V, 17A, To-252Aa; Transistor Polarity Infineon | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||||
| PD | 79000 milliwatts | 52 milliwatts | 79000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3; TO-252 (DPAK); D-Pak | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |