Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6244TRPBF IRLML6244TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017771-IRLML6244TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML6244 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.3A (Ta) Gate-Source Threshold Voltage: 1.1V @ 10μA Max Gate Charge: 8.9nC @ 4.5V Max Input Capacitance: 700pF @ 16V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 21 mOhm @ 6.3A, 4.5V Alternative Parts (Cross-Reference): PMV20XNEA; PMV20XNEAR; DMG6968UQ-7; Introduction Date: July 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017771-IRLML6244TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML6244 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.3A (Ta) Gate-Source Threshold Voltage: 1.1V @ 10μA Max Gate Charge: 8.9nC @ 4.5V Max Input Capacitance: 700pF @ 16V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 21 mOhm @ 6.3A, 4.5V Alternative Parts (Cross-Reference): PMV20XNEA; PMV20XNEAR; DMG6968UQ-7; Introduction Date: July 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6244TRPBF - 017771-IRLML6244TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6244TRPBF
017771-IRLML6244TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6244TRPBF 017771-IRLML6244TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017771-IRLML6244TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML6244 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.3A (Ta) Gate-Source Threshold Voltage: 1.1V @ 10μA Max Gate Charge: 8.9nC @ 4.5V Max Input Capacitance: 700pF @ 16V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 21 mOhm @ 6.3A, 4.5V Alternative Parts (Cross-Reference): PMV20XNEA; PMV20XNEAR; DMG6968UQ-7; Introduction Date: July 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017771-IRLML6244TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: IRLML6244
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.3A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 10μA
Max Gate Charge: 8.9nC @ 4.5V
Max Input Capacitance: 700pF @ 16V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 21 mOhm @ 6.3A, 4.5V
Alternative Parts (Cross-Reference): PMV20XNEA; PMV20XNEAR; DMG6968UQ-7;
Introduction Date: July 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - IRLML6244TRPBF - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor

Small Signal Field-Effect Transistor

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLML6244TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML6244TRPBFDKR-ND
Single FETs, MOSFETs IRLML6244TRPBFDKR-ND
N-Channel 20V 6.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 20V 6.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML6244TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML6244TRPBFTR-ND
Single FETs, MOSFETs IRLML6244TRPBFTR-ND
N-Channel 20V 6.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 20V 6.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML6244TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML6244TRPBFCT-ND
Single FETs, MOSFETs IRLML6244TRPBFCT-ND
N-Channel 20V 6.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 20V 6.3A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Singapore, Singapore
20V 6.3A SOT23 MOSFET Transistor
278-IRLML6244TRPBF
20V 6.3A SOT23 MOSFET Transistor 278-IRLML6244TRPBF
MOSFET N-CH 20V 6.3A SOT23 Product overview: IRLML6244TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML6244TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6.3A SOT23 Product overview: IRLML6244TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML6244TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 20V, 6.3A, 3-Sot-23; Channel Type Infineon - 84R9705 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 6.3A, 3-Sot-23; Channel Type Infineon
84R9705
N Channel Mosfet, 20V, 6.3A, 3-Sot-23; Channel Type Infineon 84R9705
N CHANNEL MOSFET, 20V, 6.3A, 3-SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:12V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 6.3A, 3-SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:12V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML6244TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML6244TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML6244TRPBF
MOSFET N-CH 20V 6.3A SOT23

MOSFET N-CH 20V 6.3A SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLML6244TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLML6244TRPBF
20V 6.3A 21mΩ@4.5V,6.3A 1.3W 1.1V@10uA N Channel SOT-23 MOSFETs ROHS

20V 6.3A 21mΩ@4.5V,6.3A 1.3W 1.1V@10uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 20V 6.3A 21mOhm 2.5V cpbl

MOSFET MOSFT 20V 6.3A 21mOhm 2.5V cpbl

Buy Now Datasheet
Single FETs, MOSFETs - IRLML6244TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML6244TRPBF
Single FETs, MOSFETs IRLML6244TRPBF
MOSFET N-CH 20V 6.3A SOT23

MOSFET N-CH 20V 6.3A SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017771-IRLML6244TRPBF IRLML6244TRPBF IRLML6244TRPBFDKR-ND 278-IRLML6244TRPBF 84R9705 IRLML6244TRPBF IRLML6244TRPBF IRLML6244TRPBF IRLML6244TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6244TRPBF Single FETs, MOSFETs 20V 6.3A SOT23 MOSFET Transistor N Channel Mosfet, 20V, 6.3A, 3-Sot-23; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1300 milliwatts 1.3 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; Micro3/SOT-23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data