Infineon Technologies AG 30V 0.76A SOT-23 MOSFET Transistor IRLML5103GTRPBF

Description
MOSFET P-CH 30V 0.76A SOT-23-3 Product overview: IRLML5103GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.76A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.76A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML5103GTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 0.76A SOT-23-3 Product overview: IRLML5103GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.76A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.76A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML5103GTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.76A SOT-23 MOSFET Transistor
278-IRLML5103GTRPBF
30V 0.76A SOT-23 MOSFET Transistor 278-IRLML5103GTRPBF
MOSFET P-CH 30V 0.76A SOT-23-3 Product overview: IRLML5103GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.76A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.76A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML5103GTRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 0.76A SOT-23-3 Product overview: IRLML5103GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.76A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.76A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML5103GTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLML5103GTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML5103GTRPBFTR-ND
Single FETs, MOSFETs IRLML5103GTRPBFTR-ND
MOSFET P-CH 30V 0.76A SOT-23-3

MOSFET P-CH 30V 0.76A SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML5103GTRPBF - 61509-IRLML5103GTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML5103GTRPBF
61509-IRLML5103GTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML5103GTRPBF 61509-IRLML5103GTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 61509-IRLML5103GTRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 540mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 760mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 5.1nC @ 10V Max Input Capacitance: 75pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 600mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 61509-IRLML5103GTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 540mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 760mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5.1nC @ 10V
Max Input Capacitance: 75pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 600mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML5103GTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML5103GTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML5103GTRPBF
MOSFET P-CH 30V 0.76A SOT-23-3

MOSFET P-CH 30V 0.76A SOT-23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLML5103GTRPBF IRLML5103GTRPBFTR-ND 61509-IRLML5103GTRPBF IRLML5103GTRPBF
Product Name 30V 0.76A SOT-23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML5103GTRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 540 milliwatts 540 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; Micro3/SOT-23 Surface Mount
Unlock Full Specs
to access all available technical data