onsemi Single FETs, MOSFETs IRLU110ATU

Description
N-Channel 100V 4.7A (Tc) 2.5W (Ta), 22W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 100V 4.7A (Tc) 2.5W (Ta), 22W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLU110ATU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLU110ATU-ND
Single FETs, MOSFETs IRLU110ATU-ND
N-Channel 100V 4.7A (Tc) 2.5W (Ta), 22W (Tc) Through Hole I-PAK

N-Channel 100V 4.7A (Tc) 2.5W (Ta), 22W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
100V 4.7A MOSFET Transistor
278-IRLU110ATU
100V 4.7A MOSFET Transistor 278-IRLU110ATU
MOSFET N-CH 100V 4.7A I-PAK Product overview: IRLU110ATU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU110ATU can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 4.7A I-PAK Product overview: IRLU110ATU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU110ATU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU110ATU - 069767-IRLU110ATU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU110ATU
069767-IRLU110ATU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU110ATU 069767-IRLU110ATU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 069767-IRLU110ATU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 22W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.7A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 235pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 440 mOhm @ 2.35A, 5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 069767-IRLU110ATU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 22W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.7A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8nC @ 5V
Max Input Capacitance: 235pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 440 mOhm @ 2.35A, 5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLU110ATU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLU110ATU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLU110ATU
MOSFET N-CH 100V 4.7A I-PAK

MOSFET N-CH 100V 4.7A I-PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLU110ATU-ND 278-IRLU110ATU 069767-IRLU110ATU IRLU110ATU
Product Name Single FETs, MOSFETs 100V 4.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU110ATU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA
PD 22000 milliwatts 2500 to 22000 milliwatts
Unlock Full Specs
to access all available technical data