MOSFET N-CH 80V 30A DPAK Product overview: IRLR2908TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 30A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR2908TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017792-IRLR2908TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 120W (Tc)
Family Name: IRLR2908
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 33nC @ 4.5V
Max Input Capacitance: 1890pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 28 mOhm @ 23A, 10V
Alternative Parts (Cross-Reference): IRLR2908TR; IRLR2908; STD45NF75T4; IXTY50N085T;
Introduction Date: July 26, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
N-Channel 80V 30A (Tc) 120W (Tc) Surface Mount D-Pak
N-Channel 80V 30A (Tc) 120W (Tc) Surface Mount D-Pak
N-Channel 80V 30A (Tc) 120W (Tc) Surface Mount D-Pak
MOSFET N-CH 80V 30A DPAK
MOSFET Transistor, N Channel, 30 A, 80 V, 0.0225 ohm, 10 V, 2.5 V RoHS Compliant: Yes
80V 30A 28mΩ@23A,10V 120W 2.5V@250uA null DPAK MOSFETs ROHS
MOSFET N-CH 80V 30A DPAK
MOSFET 80V 1 N-CH HEXFET 28mOhms 22nC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRLR2908TRPBF | 017792-IRLR2908TRPBF | IRLR2908TRPBFTR-ND | IRLR2908TRPBF | 42Y0440 | IRLR2908TRPBF | IRLR2908TRPBF | IRLR2908TRPBF |
| Product Name | 80V 30A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR2908TRPBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 30 A, 80 V, 0.0225 Ohm, 10 V, 2.5 V Rohs Compliant Infineon | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 80 volts | 80 volts | 80 volts | 80 volts | ||||
| PD | 120 milliwatts | 120000 milliwatts | 120000 milliwatts | 120000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |