Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL2703 IRLL2703

Description
Manufacturer: Infineon Technologies Win Source Part Number: 61484-IRLL2703 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.9A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 530pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 45 mOhm @ 3.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 61484-IRLL2703 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.9A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 530pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 45 mOhm @ 3.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL2703 - 61484-IRLL2703 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL2703
61484-IRLL2703
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL2703 61484-IRLL2703
Manufacturer: Infineon Technologies Win Source Part Number: 61484-IRLL2703 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.9A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 530pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 45 mOhm @ 3.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 61484-IRLL2703
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.9A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 14nC @ 5V
Max Input Capacitance: 530pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 45 mOhm @ 3.9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRLL2703-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL2703-ND
Single FETs, MOSFETs IRLL2703-ND
N-Channel 30V 3.9A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 30V 3.9A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
30V 3.9A MOSFET Transistor
278-IRLL2703
30V 3.9A MOSFET Transistor 278-IRLL2703
MOSFET N-CH 30V 3.9A SOT223 Product overview: IRLL2703 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL2703 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.9A SOT223 Product overview: IRLL2703 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL2703 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRLL2703 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRLL2703
Integrated Circuits (ICs) - Transistors - MOSFETs IRLL2703
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 61484-IRLL2703 IRLL2703-ND 278-IRLL2703 IRLL2703
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL2703 Single FETs, MOSFETs 30V 3.9A MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details