MOSFET N-CH 60V 17A TO220AB Product overview: IRLZ24 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ24 can be used for catalog matching and distributor lookup.
N-Channel 60V 17A (Tc) 60W (Tc) Through Hole TO-220AB
Manufacturer: Vishay Siliconix
Win Source Part Number: 1188687-IRLZ24
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 60W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 17A
Rds On (Maximum) at Id, Vgs: 100mOhm at 10A, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 18nC at 5V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 870pF at 25V
MOSFET N-CH 60V 17A TO220AB
MOSFET N-CH 60V 17A TO-220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRLZ24 | IRLZ24-ND | 1188687-IRLZ24 | IRLZ24 | 880-IRLZ24 |
| Product Name | 60V 17A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRLZ24 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 60V 17A TO-220AB |
| PD | 60000 milliwatts | 60000 milliwatts | 60000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube; Tube |