Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL8114PBF IRL8114PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875234-IRL8114PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 90A (Tc) 115W (Tc) Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: IRL8114 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001550392, 64-0104PBF-ND, 64-0104PBF
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875234-IRL8114PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 90A (Tc) 115W (Tc) Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: IRL8114 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001550392, 64-0104PBF-ND, 64-0104PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL8114PBF - 875234-IRL8114PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL8114PBF
875234-IRL8114PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL8114PBF 875234-IRL8114PBF
Manufacturer: Infineon Technologies Win Source Part Number: 875234-IRL8114PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 90A (Tc) 115W (Tc) Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: IRL8114 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001550392, 64-0104PBF-ND, 64-0104PBF

Manufacturer: Infineon Technologies
Win Source Part Number: 875234-IRL8114PBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 90A (Tc) 115W (Tc) Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: IRL8114
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP001550392, 64-0104PBF-ND, 64-0104PBF

Buy Now Datasheet
Singapore, Singapore
30V 90A MOSFET Transistor
278-IRL8114PBF
30V 90A MOSFET Transistor 278-IRL8114PBF
MOSFET N-CH 30V 90A TO220AB Product overview: IRL8114PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL8114PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 90A TO220AB Product overview: IRL8114PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL8114PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRL8114PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL8114PBF-ND
Single FETs, MOSFETs IRL8114PBF-ND
N-Channel 30V 90A (Tc) 115W (Tc) Through Hole TO-220AB

N-Channel 30V 90A (Tc) 115W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL8114PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL8114PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL8114PBF
MOSFET N-CH 30V 90A TO220AB

MOSFET N-CH 30V 90A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH_MOSFETS

MOSFET TRENCH_MOSFETS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 875234-IRL8114PBF 278-IRL8114PBF IRL8114PBF-ND IRL8114PBF IRL8114PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL8114PBF 30V 90A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Transistor - 297-2PS13512E43W35222NOSA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -25 to 55 C (-13 to 131 F)
Package Type Tray
Packing Method Tray
View Details
4 suppliers