Infineon Technologies AG Single FETs, MOSFETs IRL7833SPBF

Description
N-Channel 30V 150A (Tc) 140W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 30V 150A (Tc) 140W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL7833SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL7833SPBF-ND
Single FETs, MOSFETs IRL7833SPBF-ND
N-Channel 30V 150A (Tc) 140W (Tc) Surface Mount D2PAK

N-Channel 30V 150A (Tc) 140W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
30V 150A MOSFET Transistor
278-IRL7833SPBF
30V 150A MOSFET Transistor 278-IRL7833SPBF
MOSFET N-CH 30V 150A D2PAK Product overview: IRL7833SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL7833SPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 150A D2PAK Product overview: IRL7833SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL7833SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL7833SPBF - 205474-IRL7833SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL7833SPBF
205474-IRL7833SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL7833SPBF 205474-IRL7833SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205474-IRL7833SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: IRL7833S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 150A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 47nC @ 4.5V Max Input Capacitance: 4170pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 38A, 10V Alternative Parts (Cross-Reference): AP2R803GS-HF; BUK9607-30B,118; BUK9607-30B; FDB7045L-Q; Introduction Date: May 18, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205474-IRL7833SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Family Name: IRL7833S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 150A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 47nC @ 4.5V
Max Input Capacitance: 4170pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 38A, 10V
Alternative Parts (Cross-Reference): AP2R803GS-HF; BUK9607-30B,118; BUK9607-30B; FDB7045L-Q;
Introduction Date: May 18, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL7833SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL7833SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL7833SPBF
MOSFET N-CH 30V 150A D2PAK

MOSFET N-CH 30V 150A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRL7833SPBF-ND 278-IRL7833SPBF 205474-IRL7833SPBF IRL7833SPBF
Product Name Single FETs, MOSFETs 30V 150A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL7833SPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data