Vishay Intertechnology, Inc. 100V 9.7A TO220 MOSFET Transistor IRLI530G

Description
MOSFET N-CH 100V 9.7A TO220-3 Product overview: IRLI530G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI530G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 9.7A TO220-3 Product overview: IRLI530G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI530G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 9.7A TO220 MOSFET Transistor
278-IRLI530G
100V 9.7A TO220 MOSFET Transistor 278-IRLI530G
MOSFET N-CH 100V 9.7A TO220-3 Product overview: IRLI530G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI530G can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9.7A TO220-3 Product overview: IRLI530G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI530G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRLI530G - 1188548-IRLI530G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLI530G
1188548-IRLI530G
FETs - Single - IRLI530G 1188548-IRLI530G
Manufacturer: Vishay Siliconix Win Source Part Number: 1188548-IRLI530G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 42W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 9.7A Rds On (Maximum) at Id, Vgs: 160mOhm at 5.8A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 28nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 930pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188548-IRLI530G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 42W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 9.7A
Rds On (Maximum) at Id, Vgs: 160mOhm at 5.8A, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 28nC at 5V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 930pF at 25V

Buy Now
Single FETs, MOSFETs - IRLI530G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLI530G-ND
Single FETs, MOSFETs IRLI530G-ND
N-Channel 100V 9.7A (Tc) 42W (Tc) Through Hole TO-220-3

N-Channel 100V 9.7A (Tc) 42W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFET N-CH 100V 9.7A TO220FP - 880-IRLI530G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 9.7A TO220FP
880-IRLI530G
MOSFET N-CH 100V 9.7A TO220FP 880-IRLI530G
MOSFET N-CH 100V 9.7A TO220FP

MOSFET N-CH 100V 9.7A TO220FP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLI530G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLI530G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLI530G
MOSFET N-CH 100V 9.7A TO220-3

MOSFET N-CH 100V 9.7A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLI530G 1188548-IRLI530G IRLI530G-ND 880-IRLI530G IRLI530G
Product Name 100V 9.7A TO220 MOSFET Transistor FETs - Single - IRLI530G Single FETs, MOSFETs MOSFET N-CH 100V 9.7A TO220FP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 42000 milliwatts 42000 milliwatts 42000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; SOT3 TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab
Packing Method Tube Tube; Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data