Vishay Intertechnology, Inc. Single FETs, MOSFETs IRLR120TRRPBF

Description
N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLR120TRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR120TRRPBF-ND
Single FETs, MOSFETs IRLR120TRRPBF-ND
N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 100V 7.7A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 100V 7.7 Amp

MOSFET N-Chan 100V 7.7 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR120TRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR120TRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR120TRRPBF
MOSFET N-CH 100V 7.7A DPAK

MOSFET N-CH 100V 7.7A DPAK

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLR120TRRPBF-ND IRLR120TRRPBF IRLR120TRRPBF
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
IGBT Modules - 2LS20017E42W36702NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers