Vishay Intertechnology, Inc. 200V 17A MOSFET Transistor IRL640

Description
MOSFET N-CH 200V 17A TO220AB Product overview: IRL640 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL640 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 17A TO220AB Product overview: IRL640 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL640 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 17A MOSFET Transistor
278-IRL640
200V 17A MOSFET Transistor 278-IRL640
MOSFET N-CH 200V 17A TO220AB Product overview: IRL640 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL640 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 17A TO220AB Product overview: IRL640 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL640 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRL640-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL640-ND
Single FETs, MOSFETs IRL640-ND
N-Channel 200V 17A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 200V 17A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
FETs - Single - IRL640 - 1188523-IRL640 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRL640
1188523-IRL640
FETs - Single - IRL640 1188523-IRL640
Manufacturer: Vishay Siliconix Win Source Part Number: 1188523-IRL640 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 125W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 17A Rds On (Maximum) at Id, Vgs: 180mOhm at 10A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 66nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 1800pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188523-IRL640
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 125W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 17A
Rds On (Maximum) at Id, Vgs: 180mOhm at 10A, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 66nC at 5V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 1800pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL640 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL640
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL640
MOSFET N-CH 200V 17A TO220AB

MOSFET N-CH 200V 17A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-IRL640 IRL640-ND 1188523-IRL640 IRL640
Product Name 200V 17A MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRL640 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 125000 milliwatts 125000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data