Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU2703 IRLU2703

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047671-IRLU2703 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 45 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 75
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047671-IRLU2703 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 45 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU2703 - 1047671-IRLU2703 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU2703
1047671-IRLU2703
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU2703 1047671-IRLU2703
Manufacturer: Infineon Technologies Win Source Part Number: 1047671-IRLU2703 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 45 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 75

Manufacturer: Infineon Technologies
Win Source Part Number: 1047671-IRLU2703
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 450pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 45 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 75

Buy Now Datasheet
Singapore, Singapore
30V 23A MOSFET Transistor
278-IRLU2703
30V 23A MOSFET Transistor 278-IRLU2703
MOSFET N-CH 30V 23A I-PAK Product overview: IRLU2703 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU2703 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 23A I-PAK Product overview: IRLU2703 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU2703 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLU2703-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLU2703-ND
Single FETs, MOSFETs IRLU2703-ND
N-Channel 30V 23A (Tc) 45W (Tc) Through Hole I-PAK

N-Channel 30V 23A (Tc) 45W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLU2703 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLU2703
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLU2703
MOSFET N-CH 30V 23A I-PAK

MOSFET N-CH 30V 23A I-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1047671-IRLU2703 278-IRLU2703 IRLU2703-ND IRLU2703
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU2703 30V 23A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AIMW120R045M1XKSA1 - 860804-AIMW120R045M1XKSA1 - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; PG-TO247-3
View Details
5 suppliers