MOSFET N-CH 25V 81A DPAK Product overview: IRLR8256TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 81A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 81A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR8256TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017809-IRLR8256TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 63W (Tc)
Family Name: IRLR8256
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 81A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 25μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 1470pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.7 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): TSM55N03CP RO; TSM55N03CP; ; STD95N2LH5; TSM75N03CP;
Introduction Date: December 19, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
N-Channel 25V 81A (Tc) 63W (Tc) Surface Mount D-Pak
MOSFET MOSFT 25V 81A 5.7mOhm 10nC Log Lvl
MOSFET N-CH 25V 81A DPAK
MOSFET N-CH 25V 81A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRLR8256TRPBF | 017809-IRLR8256TRPBF | IRLR8256TRPBFTR-ND | IRLR8256TRPBF | IRLR8256TRPBF | IRLR8256TRPBF |
| Product Name | 25V 81A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8256TRPBF | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 63 milliwatts | 63000 milliwatts | 63000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tape & Reel (TR) | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |