MOSFET N-Channel 40V 327A TO247AC
N-Channel 40V 195A (Tc) 341W (Tc) Through Hole TO-247AC
Manufacturer: Infineon Technologies
Win Source Part Number: 205478-IRLP3034PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 341W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 162nC @ 4.5V
Max Input Capacitance: 10315pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.7 mOhm @ 195A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
MOSFET N-CH 40V 195A TO247AC Product overview: IRLP3034PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLP3034PBF can be used for catalog matching and distributor lookup.
MOSFET Transistor, N Channel, 327 A, 40 V, 0.0014 ohm, 10 V, 2.5 V RoHS Compliant: Yes
MOSFET N-CH 40V 195A TO247AC
MOSFET MOSFT 40V 327A 1.7mOhm 108nC TO221
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 9134067 | 7259363P | IRLP3034PBF-ND | 205478-IRLP3034PBF | 278-IRLP3034PBF | 33R0161 | IRLP3034PBF | IRLP3034PBF |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLP3034PBF | 40V 195A MOSFET Transistor | Mosfet Transistor, N Channel, 327 A, 40 V, 0.0014 Ohm, 10 V, 2.5 V Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| Package Type | TO-247; To-247ac | TO-247; TO-247 | TO-247; TO-247-3 | TO-247; SOT3; TO-247AC | Tube | TO-3 | TO-247; TO-247-3 | |
| Number of units in IC | 1 |