Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD024 IRLD024

Description
Manufacturer: Vishay Win Source Part Number: 850326-IRLD024 Features: 60 V Package: Tube Part Status: Obsolete Family Name: IRLD024 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 850326-IRLD024 Features: 60 V Package: Tube Part Status: Obsolete Family Name: IRLD024 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD024 - 850326-IRLD024 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD024
850326-IRLD024
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD024 850326-IRLD024
Manufacturer: Vishay Win Source Part Number: 850326-IRLD024 Features: 60 V Package: Tube Part Status: Obsolete Family Name: IRLD024 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 850326-IRLD024
Features: 60 V
Package: Tube
Part Status: Obsolete
Family Name: IRLD024
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
60V 2.5A MOSFET Transistor
278-IRLD024
60V 2.5A MOSFET Transistor 278-IRLD024
MOSFET N-CH 60V 2.5A 4DIP Product overview: IRLD024 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD024 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2.5A 4DIP Product overview: IRLD024 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD024 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLD024-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLD024-ND
Single FETs, MOSFETs IRLD024-ND
N-Channel 60V 2.5A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

N-Channel 60V 2.5A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLD024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLD024
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLD024
MOSFET N-CH 60V 2.5A 4DIP

MOSFET N-CH 60V 2.5A 4DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 850326-IRLD024 278-IRLD024 IRLD024-ND IRLD024
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD024 60V 2.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tube "4-DIP (0.300"", 7.62mm)" 4-DIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data