Infineon Technologies AG 20V 7.2A 15A MOSFET Transistor IRLHS2242TRPBF

Description
MOSFET P-CH 20V 7.2A/15A 6PQFN Product overview: IRLHS2242TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.2A, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.2A, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLHS2242TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 7.2A/15A 6PQFN Product overview: IRLHS2242TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.2A, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.2A, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLHS2242TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 7.2A 15A MOSFET Transistor
278-IRLHS2242TRPBF
20V 7.2A 15A MOSFET Transistor 278-IRLHS2242TRPBF
MOSFET P-CH 20V 7.2A/15A 6PQFN Product overview: IRLHS2242TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.2A, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.2A, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLHS2242TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 7.2A/15A 6PQFN Product overview: IRLHS2242TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.2A, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.2A, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLHS2242TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLHS2242TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLHS2242TRPBFCT-ND
Single FETs, MOSFETs IRLHS2242TRPBFCT-ND
P-Channel 20V 7.2A (Ta), 15A (Tc) 2.1W (Ta), 9.6W (Tc) Surface Mount 6-PQFN (2x2)

P-Channel 20V 7.2A (Ta), 15A (Tc) 2.1W (Ta), 9.6W (Tc) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - IRLHS2242TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLHS2242TRPBFDKR-ND
Single FETs, MOSFETs IRLHS2242TRPBFDKR-ND
P-Channel 20V 7.2A (Ta), 15A (Tc) 2.1W (Ta), 9.6W (Tc) Surface Mount 6-PQFN (2x2)

P-Channel 20V 7.2A (Ta), 15A (Tc) 2.1W (Ta), 9.6W (Tc) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - IRLHS2242TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLHS2242TRPBFTR-ND
Single FETs, MOSFETs IRLHS2242TRPBFTR-ND
P-Channel 20V 7.2A (Ta), 15A (Tc) 2.1W (Ta), 9.6W (Tc) Surface Mount 6-PQFN (2x2)

P-Channel 20V 7.2A (Ta), 15A (Tc) 2.1W (Ta), 9.6W (Tc) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHS2242TRPBF - 1047543-IRLHS2242TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHS2242TRPBF
1047543-IRLHS2242TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHS2242TRPBF 1047543-IRLHS2242TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047543-IRLHS2242TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.1W (Ta), 9.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-PQFN (2x2) Dimension: 6-PowerVDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.2A (Ta), 15A (Tc) Gate-Source Threshold Voltage: 1.1V @ 10μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 877pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 31 mOhm @ 8.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047543-IRLHS2242TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.1W (Ta), 9.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-PQFN (2x2)
Dimension: 6-PowerVDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.2A (Ta), 15A (Tc)
Gate-Source Threshold Voltage: 1.1V @ 10μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 877pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 31 mOhm @ 8.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 1686031 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686031
MOSFETs 1686031
MOSFET HEXFET P-Ch 20V 7.2A PQFN6

MOSFET HEXFET P-Ch 20V 7.2A PQFN6

Supplier's Site
MOSFETs - 1301018P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1301018P
MOSFETs 1301018P
MOSFET HEXFET N-Ch 20V 7.2A PQFN6

MOSFET HEXFET N-Ch 20V 7.2A PQFN6

Supplier's Site
MOSFETs - 1301018 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1301018
MOSFETs 1301018
MOSFET HEXFET P-Ch 20V 7.2A PQFN6

MOSFET HEXFET P-Ch 20V 7.2A PQFN6

Supplier's Site
 - IRLHS2242TRPBF - Rochester Electronics
Newburyport, MA, United States
IRLHS2242 - HEXFET Power MOSFET

IRLHS2242 - HEXFET Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLHS2242TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLHS2242TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLHS2242TRPBF
MOSFET P-CH 20V 7.2A/15A 6PQFN

MOSFET P-CH 20V 7.2A/15A 6PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 1 P-CH HEXFET 31mOhms 12nC

MOSFET 20V 1 P-CH HEXFET 31mOhms 12nC

Buy Now Datasheet
Single FETs, MOSFETs - IRLHS2242TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLHS2242TRPBF
Single FETs, MOSFETs IRLHS2242TRPBF
MOSFET P-CH 20V 7.2A/15A 6PQFN

MOSFET P-CH 20V 7.2A/15A 6PQFN

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -7.2 A, -20 V, 25 Mohm, -4.5 V, -800 Mv Rohs Compliant Infineon - 05W5529 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -7.2 A, -20 V, 25 Mohm, -4.5 V, -800 Mv Rohs Compliant Infineon
05W5529
Mosfet Transistor, P Channel, -7.2 A, -20 V, 25 Mohm, -4.5 V, -800 Mv Rohs Compliant Infineon 05W5529
MOSFET Transistor, P Channel, -7.2 A, -20 V, 25 mohm, -4.5 V, -800 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, -7.2 A, -20 V, 25 mohm, -4.5 V, -800 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRLHS2242TRPBF IRLHS2242TRPBFCT-ND 1047543-IRLHS2242TRPBF 1686031 1301018P IRLHS2242TRPBF IRLHS2242TRPBF IRLHS2242TRPBF IRLHS2242TRPBF 05W5529
Product Name 20V 7.2A 15A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHS2242TRPBF MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet Transistor, P Channel, -7.2 A, -20 V, 25 Mohm, -4.5 V, -800 Mv Rohs Compliant Infineon
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 9.6 milliwatts 2100 to 9600 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data