Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS6702TRPBF IRLMS6702TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017782-IRLMS6702TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(TSOP-6) Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 8.8nC @ 4.5V Max Input Capacitance: 210pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.6A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017782-IRLMS6702TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(TSOP-6) Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 8.8nC @ 4.5V Max Input Capacitance: 210pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.6A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS6702TRPBF - 017782-IRLMS6702TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS6702TRPBF
017782-IRLMS6702TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS6702TRPBF 017782-IRLMS6702TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017782-IRLMS6702TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(TSOP-6) Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 8.8nC @ 4.5V Max Input Capacitance: 210pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.6A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017782-IRLMS6702TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro6(TSOP-6)
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.4A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 8.8nC @ 4.5V
Max Input Capacitance: 210pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1.6A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRLMS6702PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLMS6702PBFTR-ND
Single FETs, MOSFETs IRLMS6702PBFTR-ND
P-Channel 20V 2.4A (Ta) 1.7W (Ta) Surface Mount Micro6™(TSOP-6)

P-Channel 20V 2.4A (Ta) 1.7W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
Singapore, Singapore
20V 2.4A MOSFET Transistor
278-IRLMS6702TRPBF
20V 2.4A MOSFET Transistor 278-IRLMS6702TRPBF
MOSFET P-CH 20V 2.4A MICRO6 Product overview: IRLMS6702TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS6702TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.4A MICRO6 Product overview: IRLMS6702TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS6702TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.2Ohm;ID -2.4A;Micro6;PD 1.7W;VGS +/-12V - 70017447 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.2Ohm;ID -2.4A;Micro6;PD 1.7W;VGS +/-12V
70017447
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.2Ohm;ID -2.4A;Micro6;PD 1.7W;VGS +/-12V 70017447
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.2Ohm;ID -2.4A;Micro6;PD 1.7W;VGS +/-12V

MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.2Ohm;ID -2.4A;Micro6;PD 1.7W;VGS +/-12V

Supplier's Site
P Channel Mosfet, -20V, 2.4A Micro6; Channel Type Infineon - 19K8377 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 2.4A Micro6; Channel Type Infineon
19K8377
P Channel Mosfet, -20V, 2.4A Micro6; Channel Type Infineon 19K8377
P CHANNEL MOSFET, -20V, 2.4A MICRO6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 2.4A MICRO6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLMS6702TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLMS6702TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLMS6702TRPBF
MOSFET P-CH 20V 2.4A MICRO6

MOSFET P-CH 20V 2.4A MICRO6

Supplier's Site
Single FETs, MOSFETs - IRLMS6702TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLMS6702TRPBF
Single FETs, MOSFETs IRLMS6702TRPBF
MOSFET P-CH 20V 2.4A MICRO6

MOSFET P-CH 20V 2.4A MICRO6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT P-Ch -2.3A 200mOhm 5.8nC LogLvl

MOSFET MOSFT P-Ch -2.3A 200mOhm 5.8nC LogLvl

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017782-IRLMS6702TRPBF IRLMS6702PBFTR-ND 278-IRLMS6702TRPBF 70017447 19K8377 IRLMS6702TRPBF IRLMS6702TRPBF IRLMS6702TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS6702TRPBF Single FETs, MOSFETs 20V 2.4A MOSFET Transistor MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.2Ohm;ID -2.4A;Micro6;PD 1.7W;VGS +/-12V P Channel Mosfet, -20V, 2.4A Micro6; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts -20 volts 20 volts
PD 1700 milliwatts 1700 milliwatts 1700 milliwatts 1700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; Micro6(TSOP-6) SOT23; SOT-23-6 Tape & Reel (TR) TO-3 SOT23; SOT-23-6 SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFSL4115-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers