Infineon Technologies AG MOSFETs IRLR3636TRLPBF

Description
Infineon MOSFET IRLR3636TRLPBF
Request a Quote Datasheet
Description
Infineon MOSFET IRLR3636TRLPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2579458P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579458P
MOSFETs 2579458P
Infineon MOSFET IRLR3636TRLPBF

Infineon MOSFET IRLR3636TRLPBF

Supplier's Site
MOSFETs - 2579456 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579456
MOSFETs 2579456
Infineon MOSFET IRLR3636TRLPBF

Infineon MOSFET IRLR3636TRLPBF

Supplier's Site
MOSFETs - 2579458 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579458
MOSFETs 2579458
Infineon MOSFET IRLR3636TRLPBF

Infineon MOSFET IRLR3636TRLPBF

Supplier's Site
Singapore, Singapore
60V 50A DPAK MOSFET Transistor
278-IRLR3636TRLPBF
60V 50A DPAK MOSFET Transistor 278-IRLR3636TRLPBF
MOSFET N-CH 60V 50A DPAK Product overview: IRLR3636TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3636TRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 50A DPAK Product overview: IRLR3636TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3636TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IRLR3636TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRLR3636TRLPBFCT-ND
Single FETs, MOSFETs 448-IRLR3636TRLPBFCT-ND
N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak

N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRLR3636TRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRLR3636TRLPBFDKR-ND
Single FETs, MOSFETs 448-IRLR3636TRLPBFDKR-ND
N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak

N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRLR3636TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRLR3636TRLPBFTR-ND
Single FETs, MOSFETs 448-IRLR3636TRLPBFTR-ND
N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak

N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1184655-IRLR3636TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1184655-IRLR3636TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1184655-IRLR3636TRLPBF
Win Source Part Number: 1184655-IRLR3636TRLP BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 6.8mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2.5V @ 100µA Power Dissipation (Max): 143W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-Pak Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 3779 pF @ 50 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SP001569134; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001569134,448-IRLR 3636TRLPBFTR,448-IRL R3636TRLPBFDKR,IRLR3 636TRLPBF-ND,INFIRFI RLR3636TRLPBF,448-IR LR3636TRLPBFCT,2156- IRLR3636TRLPBF Base Product Number: IRLR3636 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1184655-IRLR3636TRLPBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 6.8mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 100µA
Power Dissipation (Max): 143W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 3779 pF @ 50 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SP001569134;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001569134,448-IRLR3636TRLPBFTR,448-IRLR3636TRLPBFDKR,IRLR3636TRLPBF-ND,INFIRFIRLR3636TRLPBF,448-IRLR3636TRLPBFCT,2156-IRLR3636TRLPBF
Base Product Number: IRLR3636
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - IRLR3636TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLR3636TRLPBF
Single FETs, MOSFETs IRLR3636TRLPBF
MOSFET N-CH 60V 50A DPAK

MOSFET N-CH 60V 50A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR3636TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR3636TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR3636TRLPBF
MOSFET N-CH 60V 50A DPAK

MOSFET N-CH 60V 50A DPAK

Supplier's Site
Mosfet, N Ch, 60V, 99A, To-252 Rohs Compliant Infineon - 39AH8961 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 60V, 99A, To-252 Rohs Compliant Infineon
39AH8961
Mosfet, N Ch, 60V, 99A, To-252 Rohs Compliant Infineon 39AH8961
MOSFET, N CH, 60V, 99A, TO-252 ROHS COMPLIANT: YES

MOSFET, N CH, 60V, 99A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 60V 99A 6.8mOhm 33nC Log Lvl

MOSFET MOSFT 60V 99A 6.8mOhm 33nC Log Lvl

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2579458P 278-IRLR3636TRLPBF 448-IRLR3636TRLPBFCT-ND 1184655-IRLR3636TRLPBF IRLR3636TRLPBF IRLR3636TRLPBF 39AH8961 IRLR3636TRLPBF
Product Name MOSFETs 60V 50A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 60V, 99A, To-252 Rohs Compliant Infineon MOSFET
Package Type TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Transconductance 0.0310 kS
Unlock Full Specs
to access all available technical data