Infineon Technologies AG 30V 3.6A MOSFET Transistor IRLHS6376TRPBF

Description
IRLHS6376 - 20V-100V N-Channel Small Power MOSFET
Request a Quote Datasheet
Description
IRLHS6376 - 20V-100V N-Channel Small Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRLHS6376TRPBF - Rochester Electronics
Newburyport, MA, United States
IRLHS6376 - 20V-100V N-Channel Small Power MOSFET

IRLHS6376 - 20V-100V N-Channel Small Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
30V 3.6A MOSFET Transistor
289-IRLHS6376TRPBF
30V 3.6A MOSFET Transistor 289-IRLHS6376TRPBF
MOSFET 2N-CH 30V 3.6A 6PQFN Product overview: IRLHS6376TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRLHS6376TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 3.6A 6PQFN Product overview: IRLHS6376TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRLHS6376TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRLHS6376TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRLHS6376TRPBFCT-ND
FET, MOSFET Arrays IRLHS6376TRPBFCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.6A 1.5W Surface Mount 6-PQFN (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 3.6A 1.5W Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - IRLHS6376TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRLHS6376TRPBFDKR-ND
FET, MOSFET Arrays IRLHS6376TRPBFDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.6A 1.5W Surface Mount 6-PQFN (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 3.6A 1.5W Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - IRLHS6376TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRLHS6376TRPBFTR-ND
FET, MOSFET Arrays IRLHS6376TRPBFTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.6A 1.5W Surface Mount 6-PQFN (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 3.6A 1.5W Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
MOSFETs - 2579446 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579446
MOSFETs 2579446
Infineon MOSFET IRLHS6376TRPBF

Infineon MOSFET IRLHS6376TRPBF

Supplier's Site
MOSFETs - 2579447P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579447P
MOSFETs 2579447P
Infineon MOSFET IRLHS6376TRPBF

Infineon MOSFET IRLHS6376TRPBF

Supplier's Site
MOSFETs - 2579447 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579447
MOSFETs 2579447
Infineon MOSFET IRLHS6376TRPBF

Infineon MOSFET IRLHS6376TRPBF

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHS6376TRPBF - 1047548-IRLHS6376TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHS6376TRPBF
1047548-IRLHS6376TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHS6376TRPBF 1047548-IRLHS6376TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047548-IRLHS6376TRP BF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-PQFN (2x2) Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.6A Gate-Source Threshold Voltage: 1.1V @ 10μA Max Gate Charge: 2.8nC @ 4.5V Max Input Capacitance: 270pF @ 25V Maximum Rds On at Id,Vgs: 63 mOhm @ 3.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1047548-IRLHS6376TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-PQFN (2x2)
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.6A
Gate-Source Threshold Voltage: 1.1V @ 10μA
Max Gate Charge: 2.8nC @ 4.5V
Max Input Capacitance: 270pF @ 25V
Maximum Rds On at Id,Vgs: 63 mOhm @ 3.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 1 N-CH HEXFET 2.8nC

MOSFET 30V 1 N-CH HEXFET 2.8nC

Buy Now Datasheet
MOSFET 2N-CH 30V 3.6A 2X2 PQFN - 376-IRLHS6376TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 30V 3.6A 2X2 PQFN
376-IRLHS6376TRPBF
MOSFET 2N-CH 30V 3.6A 2X2 PQFN 376-IRLHS6376TRPBF
MOSFET 2N-CH 30V 3.6A 2X2 PQFN

MOSFET 2N-CH 30V 3.6A 2X2 PQFN

Supplier's Site
Mosfet, Dual N-Ch, 30V, 3.6A, Pqfn-8; Transistor Polarity Infineon - 91Y4786 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 3.6A, Pqfn-8; Transistor Polarity Infineon
91Y4786
Mosfet, Dual N-Ch, 30V, 3.6A, Pqfn-8; Transistor Polarity Infineon 91Y4786
MOSFET, DUAL N-CH, 30V, 3.6A, PQFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:3.6A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 3.6A, PQFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:3.6A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - IRLHS6376TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRLHS6376TRPBF
FET, MOSFET Arrays IRLHS6376TRPBF
MOSFET 2N-CH 30V 3.6A 6PQFN

MOSFET 2N-CH 30V 3.6A 6PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLHS6376TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLHS6376TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLHS6376TRPBF
MOSFET 2N-CH 30V 3.6A 6PQFN

MOSFET 2N-CH 30V 3.6A 6PQFN

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLHS6376TRPBF 289-IRLHS6376TRPBF IRLHS6376TRPBFCT-ND 2579446 1047548-IRLHS6376TRPBF IRLHS6376TRPBF 376-IRLHS6376TRPBF 91Y4786 IRLHS6376TRPBF IRLHS6376TRPBF
Product Name 30V 3.6A MOSFET Transistor FET, MOSFET Arrays MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHS6376TRPBF MOSFET MOSFET 2N-CH 30V 3.6A 2X2 PQFN Mosfet, Dual N-Ch, 30V, 3.6A, Pqfn-8; Transistor Polarity Infineon FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
Package Type PG-TSDSON-6 Tape & Reel (TR) 6-PowerVDFN PQFN SOT3; 6-PQFN (2x2) TO-3 6-PowerVDFN
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data