Vishay Intertechnology, Inc. Single FETs, MOSFETs IRLIZ34G

Description
N-Channel 60V 20A (Tc) 42W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 20A (Tc) 42W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLIZ34G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLIZ34G-ND
Single FETs, MOSFETs IRLIZ34G-ND
N-Channel 60V 20A (Tc) 42W (Tc) Through Hole TO-220-3

N-Channel 60V 20A (Tc) 42W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
60V 20A TO220 MOSFET Transistor
278-IRLIZ34G
60V 20A TO220 MOSFET Transistor 278-IRLIZ34G
MOSFET N-CH 60V 20A TO220-3 Product overview: IRLIZ34G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ34G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 20A TO220-3 Product overview: IRLIZ34G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ34G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRLIZ34G - 1188561-IRLIZ34G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLIZ34G
1188561-IRLIZ34G
FETs - Single - IRLIZ34G 1188561-IRLIZ34G
Manufacturer: Vishay Siliconix Win Source Part Number: 1188561-IRLIZ34G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 42W Alternative Parts (Cross-Reference): IRLIZ34NPBF; STP30NE06FP; IRLIZ34G; IRLIZ34GPBF; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 20A Rds On (Maximum) at Id, Vgs: 50mOhm at 12A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 35nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 1600pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188561-IRLIZ34G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 42W
Alternative Parts (Cross-Reference): IRLIZ34NPBF; STP30NE06FP; IRLIZ34G; IRLIZ34GPBF;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 20A
Rds On (Maximum) at Id, Vgs: 50mOhm at 12A, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 35nC at 5V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 1600pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLIZ34G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLIZ34G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLIZ34G
MOSFET N-CH 60V 20A TO220-3

MOSFET N-CH 60V 20A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRLIZ34G-ND 278-IRLIZ34G 1188561-IRLIZ34G IRLIZ34G
Product Name Single FETs, MOSFETs 60V 20A TO220 MOSFET Transistor FETs - Single - IRLIZ34G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab Tube TO-220; SOT3 TO-220; TO-220-3 Full Pack, Isolated Tab
PD 42000 milliwatts 42000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data