MOSFET N-CH 40V 375A DIRECTFET Product overview: IRL7472L1TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 375A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 375A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL7472L1TRPBF can be used for catalog matching and distributor lookup.
N-Channel 40V 375A (Tc) 3.8W (Ta), 341W (Tc) Surface Mount DirectFET™ Isometric L8
N-Channel 40V 375A (Tc) 3.8W (Ta), 341W (Tc) Surface Mount DirectFET™ Isometric L8
N-Channel 40V 375A (Tc) 3.8W (Ta), 341W (Tc) Surface Mount DirectFET™ Isometric L8
Manufacturer: Infineon Technologies
Win Source Part Number: 921550-IRL7472L1TRPB
Series: StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 375A (Tc) 3.8W (Ta), 341W (Tc) Surface Mount DirectFET™ Isometric L8
Package: DirectFET™ Isometric L8
Package: Reel - TR
Mounting: Surface Mount
Family Name: IRL7472
Categories: Discrete Semiconductor Products
Case / Package: DirectFET™ Isometric L8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRL7472L1TRPBFDKR, IRL7472L1TRPBF-ND, IRL7472L1TRPBFTR, SP001558732, IRL7472L1TRPBFCT
MOSFET N-CH 40V 375A DIRECTFET
MOSFET, N-CH, 40V, 375A, DIRECTFET L8-11; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:375A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes
MOSFET N-CH 40V 375A DIRECTFET
IRL7472L1 - 12V-300V N-CHANNEL P
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRL7472L1TRPBF | IRL7472L1TRPBFTR-ND | 2575564 | 921550-IRL7472L1TRPBF | IRL7472L1TRPBF | 53Y4839 | IRL7472L1TRPBF |
| Product Name | 40V 375A MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL7472L1TRPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 375A, Directfet L8-11; Channel Type Infineon | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 40 volts | 40 volts | |||||
| Transconductance | 0.2320 kS | ||||||
| PD | 341 milliwatts | 3800 milliwatts |