Infineon Technologies AG 20V 6.5A MOSFET Transistor IRLMS2002TRPBF

Description
MOSFET N-CH 20V 6.5A MICRO6 Product overview: IRLMS2002TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS2002TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 6.5A MICRO6 Product overview: IRLMS2002TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS2002TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6.5A MOSFET Transistor
278-IRLMS2002TRPBF
20V 6.5A MOSFET Transistor 278-IRLMS2002TRPBF
MOSFET N-CH 20V 6.5A MICRO6 Product overview: IRLMS2002TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS2002TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6.5A MICRO6 Product overview: IRLMS2002TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS2002TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLMS2002PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLMS2002PBFCT-ND
Single FETs, MOSFETs IRLMS2002PBFCT-ND
N-Channel 20V 6.5A (Ta) 2W (Ta) Surface Mount Micro6™(SOT23-6)

N-Channel 20V 6.5A (Ta) 2W (Ta) Surface Mount Micro6™(SOT23-6)

Buy Now Datasheet
Single FETs, MOSFETs - IRLMS2002PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLMS2002PBFTR-ND
Single FETs, MOSFETs IRLMS2002PBFTR-ND
N-Channel 20V 6.5A (Ta) 2W (Ta) Surface Mount Micro6™(SOT23-6)

N-Channel 20V 6.5A (Ta) 2W (Ta) Surface Mount Micro6™(SOT23-6)

Buy Now Datasheet
Single FETs, MOSFETs - IRLMS2002PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLMS2002PBFDKR-ND
Single FETs, MOSFETs IRLMS2002PBFDKR-ND
N-Channel 20V 6.5A (Ta) 2W (Ta) Surface Mount Micro6™(SOT23-6)

N-Channel 20V 6.5A (Ta) 2W (Ta) Surface Mount Micro6™(SOT23-6)

Buy Now Datasheet
MOSFETs - 8303326 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303326
MOSFETs 8303326
HEXFET N-Ch MOSFET 6.5A 20V Micro6

HEXFET N-Ch MOSFET 6.5A 20V Micro6

Supplier's Site
MOSFETs - 8303326P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303326P
MOSFETs 8303326P
HEXFET N-Ch MOSFET 6.5A 20V Micro6

HEXFET N-Ch MOSFET 6.5A 20V Micro6

Supplier's Site
MOSFETs - 1655840 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655840
MOSFETs 1655840
HEXFET N-Ch MOSFET 6.5A 20V Micro6

HEXFET N-Ch MOSFET 6.5A 20V Micro6

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS2002TRPBF - 017780-IRLMS2002TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS2002TRPBF
017780-IRLMS2002TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS2002TRPBF 017780-IRLMS2002TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017780-IRLMS2002TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Family Name: IRLMS2002 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(SOT23-6) Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.5A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 22nC @ 5V Max Input Capacitance: 1310pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 30 mOhm @ 6.5A, 4.5V Alternative Parts (Cross-Reference): TSM3460CX6 RF; TSM3460CX6; TPC6001(TE85L); TPC6001(TE85L,F); Introduction Date: January 19, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 017780-IRLMS2002TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: IRLMS2002
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro6(SOT23-6)
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.5A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 22nC @ 5V
Max Input Capacitance: 1310pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6.5A, 4.5V
Alternative Parts (Cross-Reference): TSM3460CX6 RF; TSM3460CX6; TPC6001(TE85L); TPC6001(TE85L,F);
Introduction Date: January 19, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.03Ohm;ID 6.5A;Micro6;PD 2W;VGS +/-12V;-55d - 70017108 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.03Ohm;ID 6.5A;Micro6;PD 2W;VGS +/-12V;-55d
70017108
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.03Ohm;ID 6.5A;Micro6;PD 2W;VGS +/-12V;-55d 70017108
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.03Ohm;ID 6.5A;Micro6;PD 2W;VGS +/-12V;-55d

MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.03Ohm;ID 6.5A;Micro6;PD 2W;VGS +/-12V;-55d

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLMS2002TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLMS2002TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLMS2002TRPBF
MOSFET N-CH 20V 6.5A MICRO6

MOSFET N-CH 20V 6.5A MICRO6

Supplier's Site
Single FETs, MOSFETs - IRLMS2002TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLMS2002TRPBF
Single FETs, MOSFETs IRLMS2002TRPBF
MOSFET N-CH 20V 6.5A MICRO6

MOSFET N-CH 20V 6.5A MICRO6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 20V 6.5A 30mOhm 15nC Log Lvl

MOSFET MOSFT 20V 6.5A 30mOhm 15nC Log Lvl

Buy Now Datasheet
N Channel Mosfet, 20V, 6.5A, Micro6; Channel Type Infineon - 19K8375 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 6.5A, Micro6; Channel Type Infineon
19K8375
N Channel Mosfet, 20V, 6.5A, Micro6; Channel Type Infineon 19K8375
N CHANNEL MOSFET, 20V, 6.5A, MICRO6; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 6.5A, MICRO6; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 20V, 6.5A, Micro6, Full Reel; Channel Type Infineon - 28X2085 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 6.5A, Micro6, Full Reel; Channel Type Infineon
28X2085
N Channel Mosfet, 20V, 6.5A, Micro6, Full Reel; Channel Type Infineon 28X2085
N CHANNEL MOSFET, 20V, 6.5A, MICRO6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2W RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 6.5A, MICRO6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRLMS2002TRPBF IRLMS2002PBFCT-ND 8303326 8303326P 017780-IRLMS2002TRPBF 70017108 IRLMS2002TRPBF IRLMS2002TRPBF IRLMS2002TRPBF 19K8375 28X2085
Product Name 20V 6.5A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS2002TRPBF MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.03Ohm;ID 6.5A;Micro6;PD 2W;VGS +/-12V;-55d Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet, 20V, 6.5A, Micro6; Channel Type Infineon N Channel Mosfet, 20V, 6.5A, Micro6, Full Reel; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
Transconductance 0.0130 kS 0.0130 kS
PD 2 milliwatts 2000 milliwatts 2000 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers