ODG (Origin Data Global) Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 50 52 53 54 55 56 57 58 59 60 61
Product Name Notes
0805, 26V, 0.3J, CV 60V, FLEXITE
1.3V@3A 50ns Independent Type 3A 400V SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 50ns Independent Type 3A 400V SMC Fast Recovery / High Efficiency Diodes ROHS
1.3V@5A 50ns Independent Type 5A 400V SMB(DO-214AA) Fast Recovery / High Efficiency Diodes ROHS
1.65V@2A 75ns Independent Type 2A 1kV SMA Fast Recovery / High Efficiency Diodes ROHS
1.65V@2A 75ns Independent Type 2A 1kV SMB Fast Recovery / High Efficiency Diodes ROHS
1.65V@5A 75ns Independent Type 5A 1kV SMC Fast Recovery / High Efficiency Diodes ROHS
1.65V@5A 75ns Independent Type 5A 600V SMC Fast Recovery / High Efficiency Diodes ROHS
1.68V@3A 75ns Independent Type 3A 1kV SMAF Fast Recovery / High Efficiency Diodes ROHS
1.68V@3A 75ns Independent Type 3A 1kV SMB Fast Recovery / High Efficiency Diodes ROHS
1.68V@3A 75ns Independent Type 3A 1kV SMC Fast Recovery / High Efficiency Diodes ROHS
1.68V@3A 75ns Independent Type 3A 600V SMB Fast Recovery / High Efficiency Diodes ROHS
1.68V@3A 75ns Independent Type 3A 600V SMC Fast Recovery / High Efficiency Diodes ROHS
1.68V@3A 75ns Independent Type 3A 800V SMC Fast Recovery / High Efficiency Diodes ROHS
1.7V@2A 75ns 2A 1kV SMB Fast Recovery / High Efficiency Diodes ROHS
1.7V@3A 63ns Independent Type 3A 1kV SMAF Fast Recovery / High Efficiency Diodes ROHS
1.7V@5A 75ns Independent Type 5A 1kV SMB(DO-214AA) Fast Recovery / High Efficiency Diodes ROHS
1.7V@5A 75ns Independent Type 5A 1kV SMC(DO-214AB) Fast Recovery / High Efficiency Diodes ROHS
1.7V@6A 70ns Independent Type 2A 1kV SMB(DO-214AA) Fast Recovery / High Efficiency Diodes ROHS
1.7V@8A 80ns Independent Type 8A 1kV SMC Fast Recovery / High Efficiency Diodes ROHS
1.85V@3A 75ns Independent Type 3A 1kV SMB(DO-214AA) Fast Recovery / High Efficiency Diodes ROHS
1.85V@3A 75ns Independent Type 3A 1kV SMC(DO-214AB) Fast Recovery / High Efficiency Diodes ROHS
100V 1 pair of common cathodes 830mV@20A 40A TO-263(D2PAK) Schottky Diodes ROHS
1V@3A 50ns Independent Type 3A 100V SMC Fast Recovery / High Efficiency Diodes ROHS
1V@3A 50ns Independent Type 3A 200V SMC Fast Recovery / High Efficiency Diodes ROHS
1V@3A 50ns Independent Type 3A 50V SMC Fast Recovery / High Efficiency Diodes ROHS
1V@5A 50ns Independent Type 5A 200V SMC Fast Recovery / High Efficiency Diodes ROHS
1V@8A 50ns 8A 200V SMC Fast Recovery / High Efficiency Diodes ROHS
2A Independent Type 1.7V@2A 1kV SMA(DO-214AC) Diodes - General Purpose ROHS
35A 1.5V@1A 1A 1kV ABF Bridge Rectifiers ROHS
40A 100V TRENCH SKY RECT
5.5V;IR=0.1UA;IP=4A; P=90W;CD=0.4
55A 1.65V@2A 2A 1kV ABS Bridge Rectifiers ROHS
5A 1kV 1.7V@5A SMC Diodes - General Purpose ROHS
5A, 150V, DFN3820A TRENCH SKY RE
BRIDGE RECT 1P 600V 68A ECO-PAC1
DIODE ARRAY SCHOTT 45V SLIMDPAK
DIODE ARRAY SCHOTTKY 100V SMPD
DIODE ARRAY SCHOTTKY 100V TO220
DIODE ARRAY SCHOTTKY 100V TO263
DIODE ARRAY SCHOTTKY 100V TO3PW
DIODE ARRAY SCHOTTKY 120V TO220
DIODE ARRAY SCHOTTKY 150V TO220
DIODE ARRAY SCHOTTKY 150V TO263
DIODE ARRAY SCHOTTKY 200V TO263
DIODE ARRAY SCHOTTKY 45V SMPD
DIODE ARRAY SCHOTTKY 45V TO236AB
DIODE ARRAY SCHOTTKY 45V TO263AB
DIODE GEN PURP 1KV 1.5A DO214AC
DIODE GEN PURP 1KV 2A DO214AA
DIODE GEN PURP 1KV 2A DO214AC
DIODE GEN PURP 1KV 2A SMA
DIODE GEN PURP 1KV 3A SMC
DIODE GEN PURP 600V 2A DO214AA
DIODE SCHOTTKY 100V 10A SLIMDPAK
DIODE SCHOTTKY 100V 10A TO277A
DIODE SCHOTTKY 100V 12A TO277A
DIODE SCHOTTKY 100V 15A TO277A
DIODE SCHOTTKY 100V 1A DO219AB
DIODE SCHOTTKY 100V 1A MICROSMP
DIODE SCHOTTKY 100V 2.8A DO221BC
DIODE SCHOTTKY 100V 20A SLIMDPAK
DIODE SCHOTTKY 100V 2A DO219AB
DIODE SCHOTTKY 100V 2A MICROSMP
DIODE SCHOTTKY 100V 30A TO220-3
DIODE SCHOTTKY 100V 8A TO277A
DIODE SCHOTTKY 120V 12A TO277A
DIODE SCHOTTKY 120V 1A MICROSMP
DIODE SCHOTTKY 120V 3.6A TO277A
DIODE SCHOTTKY 120V 3.9A TO277A
DIODE SCHOTTKY 120V 30A TO263AC
DIODE SCHOTTKY 120V 35A SLIMDPAK
DIODE SCHOTTKY 120V 3A DO219AB
DIODE SCHOTTKY 150V 10A TO277A
DIODE SCHOTTKY 150V 15A TO277A
DIODE SCHOTTKY 150V 1A MICROSMP
DIODE SCHOTTKY 150V 2A MICROSMP
DIODE SCHOTTKY 150V 35A SLIMDPAK
DIODE SCHOTTKY 150V 8A TO277A
DIODE SCHOTTKY 200V 1A MICROSMP
DIODE SCHOTTKY 200V 2.2A TO277A
DIODE SCHOTTKY 200V 2.4A TO277A
DIODE SCHOTTKY 200V 20A TO220AB
DIODE SCHOTTKY 200V 3.3A TO277A
DIODE SCHOTTKY 200V 30A TO220AB
DIODE SCHOTTKY 200V 30A TO263AB
DIODE SCHOTTKY 30A 100V TO-220AB
DIODE SCHOTTKY 30A 80V TO-263AB
DIODE SCHOTTKY 45V 15A TO277A
DIODE SCHOTTKY 45V 1A MICROSMP
DIODE SCHOTTKY 45V 20A SLIMDPAK
DIODE SCHOTTKY 45V 20A TO263AB
DIODE SCHOTTKY 45V 20A TO263AC
DIODE SCHOTTKY 45V 2A MICROSMP
DIODE SCHOTTKY 45V 30A SMPD
DIODE SCHOTTKY 45V 40A TO263AC
DIODE SCHOTTKY 45V 6A TO277A
DIODE SCHOTTKY 45V 8A TO277A
DIODE SCHOTTKY 50V 15A TO277A
DIODE SCHOTTKY 50V 3.7A DO221BC
DIODE SCHOTTKY 50V 3A DO221BC
DIODE SCHOTTKY 50V 4A DO221BC
DIODE SCHOTTKY 50V 6A TO277A
DIODE SCHOTTKY 60A 100V TO-220AB
DIODE SCHOTTKY 60A 170V TO-263AB
DIODE SCHOTTKY 60A 45V TO-263AB
DIODE SCHOTTKY 60V 1A MICROSMP
DIODE SCHOTTKY 60V 2A MICROSMP
DIODE SCHOTTKY 60V 3A DO219AB
DIODE SCHOTTKY 6A 45V DPAK
DIODE SCHOTTKY 80V 10A TO277A
DIODE SCHOTTKY 80V 30A TO263AB
DIODE SCHOTTKY 80V 8A TO277A
DO-214AC(SMA) Fast Recovery / High Efficiency Diodes ROHS
HIGH VOLTAGE RECTIFIER DIODE (AX
Independent Type 5A 1kV 1.7V@5A SMC Diodes - General Purpose ROHS
RAD VARISTOR 20MM
RADIAL VARISTOR 05MM ROHS/LEAD F
RADIAL VARISTOR 20MM
SMA Fast Recovery / High Efficiency Diodes ROHS
SMAG Fast Recovery / High Efficiency Diodes ROHS
SMB Fast Recovery / High Efficiency Diodes ROHS
SMBG Fast Recovery / High Efficiency Diodes ROHS
SMC Fast Recovery / High Efficiency Diodes ROHS
SMCG Fast Recovery / High Efficiency Diodes ROHS
SMD Photodiodes ROHS
SOT23-6
TRANSGUARD
TVS DIODE 12VWM 26VC SOT143
TVS DIODE 26.5VWM 50VC SOT23
TVS DIODE 26.5VWM 50VC SOT323
TVS DIODE 3.5V 11.5V LLP1006-2M
TVS DIODE 33VWM 56VC SOT323
TVS DIODE 36VWM 63VC SOT323
TVS DIODE 3VWM 4FLIPCHIP
TVS DIODE 5.25VWM 17VC SOT23-6
TVS DIODE 5.25VWM 17VC SOT666
TVS DIODE 5.25VWM 8-SO
TVS DIODE 5.5VWM 11VC CLP0603
TVS DIODE 5.5VWM 14VC LLP1006-2L
TVS DIODE 5.5VWM 16VC LLP1006-2L
TVS DIODE 5.5VWM 17VC LLP1006-2M
TVS DIODE 5.5VWM 18VC CLP0603
TVS DIODE 5.5VWM 22VC LLP75-6L
TVS DIODE 5VWM 13VC 8-SO
TVS DIODE 5VWM 15VC LLP75-6L
TVS DIODE 5VWM 16VC 4-LLP75
TVS DIODE 5VWM 16VC LLP1006-2L
TVS DIODE 5VWM 17VC 6UQFN
TVS DIODE 5VWM 19VC LLP1010-5L
TVS DIODE 7VWM 14VWM 2DFN
TVS DIODE 7VWM 14VWM LLP1006-2L
TVS DIODE 7VWM 15VC LLP1006-2L
VARISTOR 0402
VARISTOR 1.02KV 6.5KA DISC 20MM
VARISTOR 1.08KV 2.5KA DISC 10MM
VARISTOR 1.08KV 4.5KA DISC 14MM
VARISTOR 1.1KV 4.5KA DISC 14MM
VARISTOR 1.5125KV 6.5KA DISC
VARISTOR 10.8V 40A 0805
VARISTOR 100V 1.2KA DISC 7MM
VARISTOR 100V 10KA DISC 20MM
VARISTOR 100V 4.5KA DISC 14MM
VARISTOR 105V 250A 1210
VARISTOR 12.7V 30A 0603
VARISTOR 12.7V 40A 0805
VARISTOR 120V 1.2KA DISC 7MM
VARISTOR 120V 4.5KA DISC 14MM
VARISTOR 120V 400A DISC 5MM
VARISTOR 13.5V 20A 0402
VARISTOR 13.5V 40A 0805
VARISTOR 135V 0402
VARISTOR 135V 0603
VARISTOR 150V 1.2KA DISC 7MM
VARISTOR 150V 125A 1210
VARISTOR 150V 300A 1812
VARISTOR 150V 500A 2220
VARISTOR 16.25V 40A 0805
VARISTOR 18.1V 150A 1206
VARISTOR 18.5V 120A 0805
VARISTOR 18.5V 150A 1206
VARISTOR 18.5V 20A 0402
VARISTOR 18.5V 40A 0805
VARISTOR 18.7V 20A 0402
VARISTOR 18.7V 30A 0603
VARISTOR 180V 1.2KA DISC 7MM
VARISTOR 180V 1A 0402
VARISTOR 18V 120A 0805
VARISTOR 18V 1KA DISC 14MM
VARISTOR 18V 250A DISC 7MM
VARISTOR 18V 30A 0603
VARISTOR 18V 8KA DISC 20MM
VARISTOR 1KV 3.5KA DISC 10MM
VARISTOR 1KV 6.5KA DISC 20MM
VARISTOR 200V 250A 2SMD NO LEAD
VARISTOR 205V 10KA DISC 14MM
VARISTOR 205V 10KA DISC 20MM
VARISTOR 205V 500A 2220
VARISTOR 220V 1.2KA DISC 7MM
VARISTOR 220V 2.5KA DISC 10MM
VARISTOR 220V 400A DISC 5MM
VARISTOR 220V 6.5KA DISC 20MM
VARISTOR 22V 250A DISC 7MM
VARISTOR 22V 4KA DISC 14MM
VARISTOR 22V 8KA DISC 20MM
VARISTOR 23V 2KA DISC 20MM
VARISTOR 240V 1.2KA DISC 7MM
VARISTOR 240V 2.5KA DISC 10MM
VARISTOR 240V 3.5KA DISC 10MM
VARISTOR 240V 4.5KA DISC 14MM
VARISTOR 240V 6.5KA DISC 14MM
VARISTOR 240V 6.5KA DISC 20MM
VARISTOR 24V 400A 1210
VARISTOR 25.5V 100A 0805
VARISTOR 25.5V 30A 0603
VARISTOR 25.5V 30A 0805
VARISTOR 25.5V 30A 1206
VARISTOR 25.5V 500A 1210
VARISTOR 25V 0603
VARISTOR 25V 120A 0805
VARISTOR 25V 20A 0402
VARISTOR 25V 30A 0603
VARISTOR 25V 40A 0805
VARISTOR 25V 500A 1210
VARISTOR 27.5V 1210
VARISTOR 27.5V 2220
VARISTOR 270V 10KA DISC 20MM
VARISTOR 270V 22KA RADIAL
VARISTOR 270V 4.5KA DISC 14MM
VARISTOR 270V 6.5KA DISC 20MM
VARISTOR 27V 1KA DISC 14MM
VARISTOR 27V 2KA DISC 20MM
VARISTOR 33V 2KA DISC 20MM
VARISTOR 33V 500A DISC 10MM
VARISTOR 33V 8KA DISC 20MM
VARISTOR 34.5V 100A 0805
VARISTOR 34.5V 120A 1206
VARISTOR 34.5V 300A 1210
VARISTOR 34.5V 30A 0603
VARISTOR 34.5V 30A 0805
VARISTOR 34.5V 80A 0805
VARISTOR 34V 150A 1206
VARISTOR 34V 300A 1210
VARISTOR 35.5V 2220
VARISTOR 36.2V 40A 0805
VARISTOR 360V 1.2KA DISC 7MM
VARISTOR 360V 1.75KA DISC 7MM
VARISTOR 360V 6KA DISC 14MM
VARISTOR 36V 2KA DISC 20MM
VARISTOR 36V 2KA RADIAL BOX
VARISTOR 36V 8KA DISC 20MM
VARISTOR 390V 10KA DISC 20MM
VARISTOR 390V 2.5KA DISC 10MM
VARISTOR 390V 250A 2SMD NO LEAD
VARISTOR 390V 4.5KA DISC 14MM
VARISTOR 390V 400A DISC 5MM
VARISTOR 390V 6.5KA DISC 14MM
VARISTOR 390V 6.5KA DISC 20MM
VARISTOR 39V 1.5KA DISC 10MM
VARISTOR 39V 100A 2SMD NO LEAD
VARISTOR 39V 280A 1210
VARISTOR 39V 2KA DISC 20MM
VARISTOR 39V 4KA DISC 14MM
VARISTOR 39V 500A DISC 10MM
VARISTOR 39V 5KA DISC 20MM
VARISTOR 39V 8KA DISC 20MM
VARISTOR 41.5V 30A 0603
VARISTOR 41.5V 30A 0805
VARISTOR 41V 120A 1206
VARISTOR 41V 120A AXIAL
VARISTOR 41V 220A 1210
VARISTOR 41V 280A 1210
VARISTOR 41V 30A 0603
VARISTOR 41V 30A 0805
VARISTOR 421V 10KA DISC 20MM
VARISTOR 421V 6.5KA DISC 20MM
VARISTOR 43.5V 180A 1206
VARISTOR 430V 1.2KA DISC 7MM
VARISTOR 430V 10KA DISC 20MM
VARISTOR 430V 2.5KA DISC 10MM
VARISTOR 430V 22KA RADIAL
VARISTOR 430V 250A 2SMD NO LEAD
VARISTOR 430V 4.5KA DISC 14MM
VARISTOR 450V 1.2KA DISC 7MM
VARISTOR 468.5V 1.2KA 2SMD
VARISTOR 470V 1.75KA DISC 7MM
VARISTOR 470V 10KA DISC 20MM
VARISTOR 470V 2.5KA DISC 10MM
VARISTOR 470V 3.5KA DISC 10MM
VARISTOR 470V 4.5KA DISC 14MM
VARISTOR 470V 6.5KA DISC 14MM
VARISTOR 470V 6.5KA DISC 20MM
VARISTOR 470V 6KA DISC 14MM
VARISTOR 47V 1.2KA 2220
VARISTOR 47V 100A 2SMD NO LEAD
VARISTOR 47V 1KA DISC 14MM
VARISTOR 47V 200A 1206
VARISTOR 47V 250A DISC 7MM
VARISTOR 47V 2KA DISC 10MM
VARISTOR 47V 2KA DISC 20MM
VARISTOR 47V 40A SOD83A AXIAL
VARISTOR 47V 500A DISC 10MM
VARISTOR 490V 1.2KA DISC 7MM
VARISTOR 5.35V 120A 0805
VARISTOR 501V 6.5KA DISC 20MM
VARISTOR 510V 10KA DISC 20MM
VARISTOR 510V 22KA RADIAL
VARISTOR 510V 4.5KA DISC 14MM
VARISTOR 510V 6KA DISC 14MM
VARISTOR 513.5V 1.2KA 2SMD
VARISTOR 53V 180A 1206
VARISTOR 55V 0402
VARISTOR 56V 100A 2SMD NO LEAD
VARISTOR 56V 1KA 2220
VARISTOR 56V 1KA DISC 14MM
VARISTOR 56V 250A DISC 7MM
VARISTOR 56V 2KA DISC 20MM
VARISTOR 56V 500A DISC 10MM
VARISTOR 5V 120A 0805
VARISTOR 5V 30A 0603
VARISTOR 5V 40A 0805
VARISTOR 60.5V 180A 1206
VARISTOR 60.5V 250A 1210
VARISTOR 620V 10KA DISC 20MM
VARISTOR 620V 6.5KA DISC 14MM
VARISTOR 62V 100A 1206
VARISTOR 665V 6.5KA DISC 20MM
VARISTOR 680V 10KA DISC 20MM
VARISTOR 680V 2.5KA DISC 10MM
VARISTOR 680V 4.5KA DISC 14MM
VARISTOR 680V 400A DISC 5MM
VARISTOR 680V 6KA DISC 14MM
VARISTOR 680V 70KA ENCASED DISC
VARISTOR 68V 1KA DISC 14MM
VARISTOR 68V 250A DISC 7MM
VARISTOR 68V 500A DISC 10MM
VARISTOR 69V 180A 1206
VARISTOR 715V 10KA DISC 20MM
VARISTOR 715V 22KA RADIAL
VARISTOR 732.5V 6.5KA DISC 20MM
VARISTOR 750V 10KA DISC 20MM
VARISTOR 750V 22KA RADIAL
VARISTOR 750V 4.5KA DISC 14MM
VARISTOR 750V 6KA DISC 14MM
VARISTOR 75V 250A 1210
VARISTOR 76V 250A 1210
VARISTOR 799V 6.5KA DISC 20MM
VARISTOR 8.2V 120A 0805
VARISTOR 8.2V 150A 1206
VARISTOR 8.2V 30A 0603
VARISTOR 8.5V 120A 0805
VARISTOR 8.5V 150A 1206
VARISTOR 8.5V 20A 0402
VARISTOR 8.5V 30A 0603
VARISTOR 8.5V 40A 0805
VARISTOR 8.5V 50A DISC 5MM
VARISTOR 8.95V 20A 0402
VARISTOR 820V 10KA DISC 20MM
VARISTOR 820V 22KA RADIAL
VARISTOR 820V 6KA DISC 14MM
VARISTOR 822.5V 1.2KA 2SMD
VARISTOR 82V 1.2KA DISC 7MM
VARISTOR 82V 120A 1206
VARISTOR 82V 2.5KA DISC 10MM
VARISTOR 83V 180A 1206
VARISTOR 889.5V 6.5KA DISC 20MM
VARISTOR 910V 10KA DISC 20MM
VARISTOR 910V 22KA RADIAL
VARISTOR 910V 4.5KA DISC 14MM
VARISTOR 910V 40KA SQUARE 34MM
VARISTOR 910V 70KA ENCASED DISC
VARISTOR CAP FEEDTHRU 14V 0805
VARISTOR CAP FEEDTHRU 5.6V 0805
VARISTOR CAP FEEDTHRU 50V 0805
VARISTOR CAP FEEDTHRU
Varistors, MOVs

<< Prev Next >>