ODG (Origin Data Global) Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 0.93V@3A 25ns Independent Type 3A 200V TO-252 Fast Recovery / High Efficiency Diodes ROHS | |
| 1-LINE 5V 13PF 7.5A(8/20US) SLP0 | |
| 1.1V@3A 50ns 3A 400V DO-201AD Fast Recovery / High Efficiency Diodes ROHS | |
| 1.25V@1A 50ns Independent Type 1A 400V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.25V@2A 25ns Independent Type 2A 400V SMA(DO-214AC) Fast Recovery / High Efficiency Diodes ROHS | |
| 1.25V@2A 25ns Independent Type 2A 400V SMB(DO-214AA) Fast Recovery / High Efficiency Diodes ROHS | |
| 1.32V@500mA 75ns Independent Type 1A 1kV DO-41 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@1A 50ns 1A 400V DO-41 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@1A 50ns Independent Type 1A 400V SMA Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@1A 50ns Independent Type 1A 400V SMAF Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@1A 50ns Independent Type 1A 400V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@2A 50ns Independent Type 2A 400V SMA Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@2A 50ns Independent Type 2A 400V SMAF Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@2A 50ns Independent Type 2A 400V SMB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@2A 50ns Independent Type 2A 400V SMB(DO-214AA) Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@3A 50ns 3A 400V DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@4A 75ns Independent Type 1A 400V SMA(DO-214AC) Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@5A 50ns 1 pair of common cathodes 10A 400V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@5A 50ns 1 pair of common cathodes 10A 400V TO-220AC-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.4V@1A 50ns 1A 400V SMA-W Fast Recovery / High Efficiency Diodes ROHS | |
| 1.5V@1A 75ns 2 Pair CA + CC 1A 1kV MBS Fast Recovery / High Efficiency Diodes ROHS | |
| 1.65V@1A 75ns 1A 1kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.65V@1A 75ns Independent Type 1A 1kV SMA Fast Recovery / High Efficiency Diodes ROHS | |
| 1.65V@1A 75ns Independent Type 1A 1kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.65V@1A 75ns Independent Type 1A 600V SOD-123F Fast Recovery / High Efficiency Diodes ROHS | |
| 1.65V@1A 75ns Independent Type 1A 600V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.65V@1A 75ns Independent Type 1A 800V SOD-123F Fast Recovery / High Efficiency Diodes ROHS | |
| 1.65V@2A 75ns Independent Type 2A 600V SMA Fast Recovery / High Efficiency Diodes ROHS | |
| 1.65V@2A 75ns Independent Type 2A 600V SMB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V 75ns 1A 1kV SMA Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V 75ns 1A 1kV SMB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V 75ns 3A 1kV SMB Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@10A 75ns Independent Type 10A 600V TO-220AC-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 100ns 1A 600V DO-41 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 100ns 1A 800V DO-41 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 100ns Independent Type 1A 600V SMA Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 75ns 1A 1kV DO-214AC Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 75ns 1A 1kV SMA Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 75ns 1A 1kV SMA(DO-214AC) Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 75ns 1A 1kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 75ns 1A 600V DO-41 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 75ns 1A 600V SMA(DO-214AC) Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 75ns 1A 800V DO-41 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 75ns Independent Type 1A 1kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 75ns Independent Type 1A 600V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@2A 75ns 2A 1kV DO-15 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@2A 75ns 2A 600V DO-15 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@400mA 75ns 2 Pair CA + CC 1A 1kV ABS Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@8A 75ns Independent Type 8A 600V TO-220AC-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 160A 1.1V@4A 4A 1kV D3K Bridge Rectifiers ROHS | |
| 165A 1V@3A 6A 1kV D3K Bridge Rectifiers ROHS | |
| 175A 1.1V 1kV D3K Bridge Rectifiers ROHS | |
| 180A 1.1V@3A 6A 800V D3K Bridge Rectifiers ROHS | |
| 180A 1V@5A 5A 1kV ULBF Bridge Rectifiers ROHS | |
| 1A 1kV 1.7V@1A SOD-123FL Diodes - General Purpose ROHS | |
| 1V@1A 50ns 1A 200V DO-41 Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@1A 50ns Independent Type 1A 100V SMAF Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@1A 50ns Independent Type 1A 200V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@1A 50ns Independent Type 1A 50V SMA Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@1A 50ns Independent Type 1A 50V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@2A 50ns 2A 300V DO-15 Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@2A 50ns 2A 400V SMB Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@2A 50ns Independent Type 2A 200V SMB Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@2A 50ns Independent Type 2A 200V SMB(DO-214AA) Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@2A 50ns Independent Type 2A 50V SMB Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@3A 50ns 3A 200V DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@5A 50ns 1 pair of common cathodes 10A 200V ITO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@5A 50ns 1 pair of common cathodes 10A 200V ITO-220AB-3 Fast Recovery / High Efficiency Diodes ROHS | |
| 200A 1.1V@4A 8A 800V D3K Bridge Rectifiers ROHS | |
| 200A 1.1V@6A 6A 1kV ULBF Bridge Rectifiers ROHS | |
| 200A 1V@3A 6A 1kV ULBF Bridge Rectifiers ROHS | |
| 200A 1V@6A 6A 1kV ULBF Bridge Rectifiers ROHS | |
| 220A 1.1V@4A 8A 1kV ULBF Bridge Rectifiers ROHS | |
| 220A 1V@4A 8A 1kV ULBF Bridge Rectifiers ROHS | |
| 25A 1V@400mA 800mA 1kV UMB Bridge Rectifiers ROHS | |
| 2A 1.7V@2A 1kV SMB(DO-214AA) Diodes - General Purpose ROHS | |
| 2A Independent Type 1V@2A 200V SMB(DO-214AA) Diodes - General Purpose ROHS | |
| 2A Independent Type 400V 1.4V@2A SMA(DO-214AC) Diodes - General Purpose ROHS | |
| 2V@5A 20ns Independent Type 5A 600V TO-263AB Fast Recovery / High Efficiency Diodes ROHS | |
| 33V PRECISION SURGE PROTECTION C | |
| 350A 1V 8A 1kV ULBF Bridge Rectifiers ROHS | |
| 35A 1.1V@1A 1A 1kV UMB Bridge Rectifiers ROHS | |
| 35A 1.5V@1A 1A 1kV MBS Bridge Rectifiers ROHS | |
| 3A Independent Type 1.85V@3A 1kV DO-27 Diodes - General Purpose ROHS | |
| 500MW 22V, SOD-323FL, SMALL AND | |
| 500MW 36V, SOD-323FL, SMALL AND | |
| 500MW 5.1V, SOD-323FL, SMALL AND | |
| 500MW 5.6V, SOD-323FL, SMALL AND | |
| 60A 1.1V 3A 1kV D3K Bridge Rectifiers ROHS | |
| 60A 1.1V@3A 3A 1kV D3K Bridge Rectifiers ROHS | |
| 75ns 1A 1kV DO-214AC(SMA) Fast Recovery / High Efficiency Diodes ROHS | |
| 80A 1.1V@3A 3A 1kV D3K Bridge Rectifiers ROHS | |
| 80A 1.1V@3A 3A 800V UMSB Bridge Rectifiers ROHS | |
| 80A 1.6V@3A 3A 1kV UMSB Bridge Rectifiers ROHS | |
| 80A 590mV@5A 5A 60V UMSB Bridge Rectifiers ROHS | |
| 80V 2 Pair Common Cathode 900mV@5mA 4ns 25mA SOT-353 Switching Diodes ROHS | |
| 950mV@1A 50ns Independent Type 1A 200V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 95A 1.6V@4A 4A 1kV UMSB Bridge Rectifiers ROHS | |
| ABS Bridge Rectifiers ROHS | |
| D3K Bridge Rectifiers ROHS | |
| DIODE ARRAY GP 150V 2A TO277A | |
| DIODE ARRAY GP 200V 18A TO220AB | |
| DIODE ARRAY GP 200V 5A TO220AB | |
| DIODE ARRAY GP 300V 10A ITO220AB | |
| DIODE ARRAY GP 80V 100MA UMD6 | |
| DIODE ARRAY GP 80V 25MA UMD5 | |
| DIODE GEN PURP 1.2KV 1A DO214AC | |
| DIODE GEN PURP 1.2KV 1A SOD123F | |
| DIODE GEN PURP 1.3KV 1A SMA | |
| DIODE GEN PURP 100V 1A DO204AL | |
| DIODE GEN PURP 100V 1A DO41 | |
| DIODE GEN PURP 100V 1A SMA | |
| DIODE GEN PURP 100V 1A SMB | |
| DIODE GEN PURP 100V 1A SOD123FA | |
| DIODE GEN PURP 100V 1A SOD123FL | |
| DIODE GEN PURP 100V 2A TO277A | |
| DIODE GEN PURP 100V 3A SMC | |
| DIODE GEN PURP 150V 2.5A DO216 | |
| DIODE GEN PURP 150V 6A AXIAL | |
| DIODE GEN PURP 1KV 1A DFLAT | |
| DIODE GEN PURP 1KV 1A DO204AL | |
| DIODE GEN PURP 1KV 1A DO214AA | |
| DIODE GEN PURP 1KV 1A DO214AC | |
| DIODE GEN PURP 1KV 1A DO41 | |
| DIODE GEN PURP 1KV 1A SMA | |
| DIODE GEN PURP 1KV 1A SMAE | |
| DIODE GEN PURP 1KV 1A SMAF | |
| DIODE GEN PURP 1KV 1A SMB | |
| DIODE GEN PURP 1KV 1A SOD123FA | |
| DIODE GEN PURP 1KV 2A SMB | |
| DIODE GEN PURP 1KV 3A DO201AD | |
| DIODE GEN PURP 200V 1.5A DO214AC | |
| DIODE GEN PURP 200V 1A DO204AL | |
| DIODE GEN PURP 200V 1A DO214AC | |
| DIODE GEN PURP 200V 1A DO41 | |
| DIODE GEN PURP 200V 1A SMA | |
| DIODE GEN PURP 200V 1A SMB | |
| DIODE GEN PURP 200V 1A SOD123F | |
| DIODE GEN PURP 200V 1A SOD123FA | |
| DIODE GEN PURP 200V 1A SOD123FL | |
| DIODE GEN PURP 200V 2A DO204AC | |
| DIODE GEN PURP 200V 2A DO214AB | |
| DIODE GEN PURP 200V 3A SMC | |
| DIODE GEN PURP 200V 8A TO220AC | |
| DIODE GEN PURP 400V 1A AXIAL | |
| DIODE GEN PURP 400V 1A DO214AC | |
| DIODE GEN PURP 400V 1A DO41 | |
| DIODE GEN PURP 400V 1A SMA | |
| DIODE GEN PURP 400V 1A SMB | |
| DIODE GEN PURP 400V 1A SOD123F | |
| DIODE GEN PURP 400V 1A SOD123FL | |
| DIODE GEN PURP 400V 2A SMB | |
| DIODE GEN PURP 400V 3A AXIAL | |
| DIODE GEN PURP 400V 3A DO201AD | |
| DIODE GEN PURP 400V 5A TO252-3 | |
| DIODE GEN PURP 50V 1A DO214BA | |
| DIODE GEN PURP 50V 1A SMA | |
| DIODE GEN PURP 600V 12A TO220AC | |
| DIODE GEN PURP 600V 1A DFLAT | |
| DIODE GEN PURP 600V 1A DO204AL | |
| DIODE GEN PURP 600V 1A DO214AC | |
| DIODE GEN PURP 600V 1A DO41 | |
| DIODE GEN PURP 600V 1A SMA | |
| DIODE GEN PURP 600V 1A SOD123FA | |
| DIODE GEN PURP 600V 1A SOD123FL | |
| DIODE GEN PURP 600V 2A DFLAT | |
| DIODE GEN PURP 600V 3A SMC | |
| DIODE GEN PURP 600V 5A TO252 | |
| DIODE GEN PURP 800V 1A DO204AL | |
| DIODE GEN PURP 800V 1A DO214AC | |
| DIODE GEN PURP 800V 1A DO214BA | |
| DIODE GEN PURP 800V 1A DO41 | |
| DIODE GEN PURP 800V 1A SMA | |
| DIODE GEN PURP 800V 1A SOD123FA | |
| DIODE GEN PURP 800V 1A SOD123FL | |
| DIODE SCHOTTKY 15V 1A POWERMITE | |
| DIODE SCHOTTKY 20V 1A POWERMITE1 | |
| DIODE SCHOTTKY 20V 1A POWERMITE | |
| DIODE SCHOTTKY 40V 10A POWERMITE | |
| DIODE SCHOTTKY 40V 1A POWERMITE1 | |
| DIODE SCHOTTKY 40V 1A POWERMITE | |
| DIODE SCHOTTKY 60V 7A POWERMITE3 | |
| DIODE SIL CARB 1.2KV 50A TO247-3 | |
| DIODE ZENER 1.8V 500MW SOD80 | |
| DIODE ZENER 10V 200MW UMD2 | |
| DIODE ZENER 10V 500MW SOD80 | |
| DIODE ZENER 10V 500MW UMD2 | |
| DIODE ZENER 11V 200MW UMD2 | |
| DIODE ZENER 11V 500MW SOD80 | |
| DIODE ZENER 12V 200MW SOD323 | |
| DIODE ZENER 12V 200MW UMD2 | |
| DIODE ZENER 12V 500MW DO35 | |
| DIODE ZENER 12V 500MW SOD80 | |
| DIODE ZENER 12V 500MW UMD2 | |
| DIODE ZENER 13V 200MW SOD323 | |
| DIODE ZENER 13V 200MW UMD2 | |
| DIODE ZENER 13V 500MW SOD80 | |
| DIODE ZENER 14.66V 200MW SOD323 | |
| DIODE ZENER 150V 200MW SOD323FL | |
| DIODE ZENER 15V 200MW UMD2 | |
| DIODE ZENER 15V 500MW SOD80 | |
| DIODE ZENER 15V 500MW UMD2 | |
| DIODE ZENER 16V 200MW UMD2 | |
| DIODE ZENER 16V 500MW SOD80 | |
| DIODE ZENER 18V 200MW UMD2 | |
| DIODE ZENER 18V 500MW DO35 | |
| DIODE ZENER 18V 500MW SOD80 | |
| DIODE ZENER 2.2V 200MW UMD2 | |
| DIODE ZENER 2.4V 200MW UMD2 | |
| DIODE ZENER 2.4V 500MW SOD80 | |
| DIODE ZENER 2.7V 200MW UMD2 | |
| DIODE ZENER 2.8V 500MW SOD80 | |
| DIODE ZENER 20V 200MW UMD2 | |
| DIODE ZENER 20V 500MW DO35 | |
| DIODE ZENER 22V 200MW UMD2 | |
| DIODE ZENER 22V 500MW UMD2 | |
| DIODE ZENER 24V 200MW UMD2 | |
| DIODE ZENER 24V 500MW SOD80 | |
| DIODE ZENER 27V 200MW UMD2 | |
| DIODE ZENER 27V 500MW SOD80 | |
| DIODE ZENER 29.94V 200MW UMD2 | |
| DIODE ZENER 2V 200MW UMD2 | |
| DIODE ZENER 3.3V 200MW UMD2 | |
| DIODE ZENER 3.3V 500MW DO35 | |
| DIODE ZENER 3.3V 500MW SOD80 | |
| DIODE ZENER 3.6V 200MW UMD2 | |
| DIODE ZENER 3.6V 500MW SOD80 | |
| DIODE ZENER 3.9V 200MW UMD2 | |
| DIODE ZENER 3.9V 500MW SOD80 | |
| DIODE ZENER 30V 200MW UMD2 | |
| DIODE ZENER 33V 200MW UMD2 | |
| DIODE ZENER 33V 500MW SOD80 | |
| DIODE ZENER 36V 200MW UMD2 | |
| DIODE ZENER 36V 500MW SOD80 | |
| DIODE ZENER 39V 200MW UMD2 | |
| DIODE ZENER 39V 500MW SOD80 | |
| DIODE ZENER 3V 200MW UMD2 | |
| DIODE ZENER 4.3V 200MW SOD323 | |
| DIODE ZENER 4.3V 200MW UMD2 | |
| DIODE ZENER 4.3V 500MW DO35 | |
| DIODE ZENER 4.3V 500MW SOD80 | |
| DIODE ZENER 4.65V 200MW UMD2 | |
| DIODE ZENER 4.7V 200MW UMD2 | |
| DIODE ZENER 4.7V 500MW DO35 | |
| DIODE ZENER 5.09V 200MW UMD2 | |
| DIODE ZENER 5.1V 200MW UMD2 | |
| DIODE ZENER 5.1V 500MW SOD323F | |
| DIODE ZENER 5.1V 500MW SOD80 | |
| DIODE ZENER 5.61V 200MW UMD2 | |
| DIODE ZENER 5.6V 200MW SOD323 | |
| DIODE ZENER 5.6V 200MW UMD2 | |
| DIODE ZENER 5.6V 500MW DO35 | |
| DIODE ZENER 5.6V 500MW SOD80 | |
| DIODE ZENER 6.2V 200MW SOD323 | |
| DIODE ZENER 6.2V 200MW SOD323F | |
| DIODE ZENER 6.2V 200MW UMD2 | |
| DIODE ZENER 6.2V 500MW SOD80 | |
| DIODE ZENER 6.2V 500MW UMD2 | |
| DIODE ZENER 6.79V 200MW SOD323 | |
| DIODE ZENER 6.79V 200MW UMD2 | |
| DIODE ZENER 6.8V 200MW UMD2 | |
| DIODE ZENER 6.8V 500MW DO35 | |
| DIODE ZENER 6.8V 500MW SOD80 | |
| DIODE ZENER 68V 200MW SOD323F | |
| DIODE ZENER 7.5V 200MW SOD323 | |
| DIODE ZENER 7.5V 200MW UMD2 | |
| DIODE ZENER 7.5V 500MW SOD80 | |
| DIODE ZENER 75V 500MW SOD80 | |
| DIODE ZENER 8.2V 200MW UMD2 | |
| DIODE ZENER 8.2V 500MW SOD80 | |
| DIODE ZENER 9.1V 200MW SOD323 | |
| DIODE ZENER 9.1V 200MW UMD2 | |
| DIODE ZENER 9.1V 500MW SOD80 | |
| DIODE ZENER 9.99V 200MW SOD323 | |
| DIODE ZENER 91V 200MW SOD323FL | |
| DIODE ZENER ARRAY 16V 200MW UMD3 | |
| DO-201AD Fast Recovery / High Efficiency Diodes ROHS | |
| DO-214AD Fast Recovery / High Efficiency Diodes ROHS | |
| DO-27 Fast Recovery / High Efficiency Diodes ROHS | |
| DO-41 Fast Recovery / High Efficiency Diodes ROHS | |
| ESD Suppressor 0402 Vdc:5.5V 10p | |
| Independent Type 11.74V~12.24V 200mW SOD-323 Zener Diodes ROHS | |
| Independent Type 15.85V~16.51V 200mW SOD-323 Zener Diodes ROHS | |
| Independent Type 2A 1kV 1.7V@2A DO-15 Diodes - General Purpose ROHS | |
| Independent Type 2A 400V 1.3V@2A DO-15 Diodes - General Purpose ROHS | |
| Independent Type 5.49V~5.73V 200mW SOD-323 Zener Diodes ROHS | |
| Independent Type 6.06V~6.33V 200mW SOD-323FL Zener Diodes ROHS | |
| ITO-220AB Fast Recovery / High Efficiency Diodes ROHS | |
| ITO-220AB, ULTRA | |
| Rectifiers 600V Ultra Fast Recovery Rectifiers 3A | |
| Rectifiers 800V Ultra Fast Recovery Rectifiers 1A | |
| SI PPIN HERMETIC GLASS AXIAL | |
| SI PPIN HERMETIC MELF | |
| SI PPIN HERMETIC STUD | |
| SMA 600V 2.0A Diodes Rectifier | |
| SMA Fast Recovery / High Efficiency Diodes ROHS | |
| SMA(DO-214AC) Fast Recovery / High Efficiency Diodes ROHS | |
| SMA-W Fast Recovery / High Efficiency Diodes ROHS | |
| SMAF 600V 1.0A Diodes Rectifie | |
| SMAF Fast Recovery / High Efficiency Diodes ROHS | |
| SMAG Fast Recovery / High Efficiency Diodes ROHS | |
| SMB 200V 2.0A Diodes Rectifier | |
| SMB 200V 3.0A Diodes Rectifier | |
| SMB 400V 3.0A Diodes Rectifier | |
| SMB 600V 2.0A Diodes Rectifier | |
| SMB Fast Recovery / High Efficiency Diodes ROHS | |
| SMBG Fast Recovery / High Efficiency Diodes ROHS | |
| SOD-123 Fast Recovery / High Efficiency Diodes ROHS | |
| SOD-123FL 200V 1.0A Diodes Rec | |
| SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| SWITCHING DIODES (CORRESPONDS TO | |
| TO-220 Fast Recovery / High Efficiency Diodes ROHS | |
| TO-220AC Fast Recovery / High Efficiency Diodes ROHS | |
| TVS ARRAYS | |
| TVS DIODE 12VWM 25VC SLP0603P2X3 | |
| TVS DIODE 12VWM 25VC SOD523 | |
| TVS DIODE 12VWM 28.5VC SLP1006P2 | |
| TVS DIODE 14VWM 19.3VC 6WSON | |
| TVS DIODE 2.5V 10.2V SLP2010N8T | |
| TVS DIODE 2.5VWM 7.5V SLP1006P2T | |
| TVS DIODE 2.5VWM 8VC SLP1006P2T | |
| TVS DIODE 2.8VWM 10VC 8-SOIC | |
| TVS DIODE 22VWM 55VC SGP1610N2 | |
| TVS DIODE 26VWM 65VC SGP1610N2 | |
| TVS DIODE 3.3V 10V SLP0603P2X3F | |
| TVS DIODE 3.3V 7.5V SLP0603P2X3A | |
| TVS DIODE 3.3VWM 18VC SLP1006P2 | |
| TVS DIODE 3.3VWM 7.7VC SC74-6 | |
| TVS DIODE 3.3VWM 8VC SC89-6 | |
| TVS DIODE 3.3VWM 8VC SLP1006P2 | |
| TVS DIODE 3.3VWM 8VC SLP1006P2T | |
| TVS DIODE 3.3VWM 8VC SLP1616P6 | |
| TVS DIODE 3.3VWM 8VC SLP2116P8 | |
| TVS DIODE 3.3VWM 8VC SOD523 | |
| TVS DIODE 3.3VWM 9.5VC SOD323 | |
| TVS DIODE 3.3VWM SOT723 | |
| TVS DIODE 3.5VWM UMD3 | |
| TVS DIODE 33VWM 56.7VC POWERMIT1 | |
| TVS DIODE 36VWM 65VC SLP1710N6T | |
| TVS DIODE 5.5VWM UMD3 | |
| TVS DIODE 5V 0.18PF DFN0603 | |
| TVS DIODE 5VWM 11.5VC 2UDFN | |
| TVS DIODE 5VWM 11VC SLP1616P6 | |
| TVS DIODE 5VWM 12.5VC SLP0808P4T | |
| TVS DIODE 5VWM 12.5VC SLP1006P2 | |
| TVS DIODE 5VWM 12.5VC SLP1006P2T | |
| TVS DIODE 5VWM 12.5VC SOD523 | |
| TVS DIODE 5VWM 12VC 6TSOP | |
| TVS DIODE 5VWM 12VC SC89-6 | |
| TVS DIODE 5VWM 12VC SLP0603P2X3F | |
| TVS DIODE 5VWM 14VC SLP1006P2 | |
| TVS DIODE 5VWM 15VC 2SLP1608P | |
| TVS DIODE 5VWM 15VC SGP1610N2 | |
| TVS DIODE 5VWM 15VC SOT143 | |
| TVS DIODE 5VWM 9.5VC 6WSON | |
| TVS DIODE 5VWM SOT723 | |
| TVS DIODE 6VWM SOT723 | |
| TVS MIXED TECHNOLOGY 40VC 6WSON | |
| ULTRA FAST RECOVERY RECTIFIERS 2 | |
| ULTRAFAST DO-41 1000V 1A 75NS 17 | |
| UMB Bridge Rectifiers ROHS | |
| ZENER DIODE SOD323 T&R 3K |
| << Prev | Next >> |