Vishay Intertechnology, Inc. Schottky 45V Diode and Rectifier VBT3045CBP-E3/8W

Description
DIODE ARRAY SCHOTTKY 45V TO263AB Product overview: VBT3045CBP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT3045CBP-E3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 45V TO263AB Product overview: VBT3045CBP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT3045CBP-E3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V Diode and Rectifier - 280-VBT3045CBP-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V Diode and Rectifier
280-VBT3045CBP-E3/8W
Schottky 45V Diode and Rectifier 280-VBT3045CBP-E3/8W
DIODE ARRAY SCHOTTKY 45V TO263AB Product overview: VBT3045CBP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT3045CBP-E3/8W can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 45V TO263AB Product overview: VBT3045CBP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT3045CBP-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-VBT3045CBP-E3/8WCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 112-VBT3045CBP-E3/8WTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 112-VBT3045CBP-E3/8WDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VBT3045CBP-E3/8W - 799015-VBT3045CBP-E3/8W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VBT3045CBP-E3/8W
799015-VBT3045CBP-E3/8W
Diodes, Rectifiers - Arrays - VBT3045CBP-E3/8W 799015-VBT3045CBP-E3/8W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799015-VBT3045CBP-E3 /8W Series: TMBS Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 2mA @ 45V Operating Temperature - Junction: 200°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: VBT3045CBP Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBRB3045CT-BP-HF; 25CTQ045S; 30CTQ045S-G; SBG3045CT-T; Introduction Date: December 15, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799015-VBT3045CBP-E3/8W
Series: TMBS
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 45V
Operating Temperature - Junction: 200°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VBT3045CBP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBRB3045CT-BP-HF; 25CTQ045S; 30CTQ045S-G; SBG3045CT-T;
Introduction Date: December 15, 2010
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VBT3045CBP-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VBT3045CBP-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VBT3045CBP-E3/8W
DIODE ARR SCHOTT 45V 15A TO263AB

DIODE ARR SCHOTT 45V 15A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VBT3045CBP-E3/8W
Schottky Diodes & Rectifiers VBT3045CBP-E3/8W
Schottky Diodes & Rectifiers 30A 45V DUAL TrenchMOS

Schottky Diodes & Rectifiers 30A 45V DUAL TrenchMOS

Buy Now Datasheet
Diode Arrays VBT3045CBP-E3/8W
DIODE ARRAY SCHOTTKY 45V TO263AB

DIODE ARRAY SCHOTTKY 45V TO263AB

Supplier's Site Datasheet
Schottky Rectifier Array, 30A, To-263Ab; Diode Case Style Vishay - 47T9570 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Array, 30A, To-263Ab; Diode Case Style Vishay
47T9570
Schottky Rectifier Array, 30A, To-263Ab; Diode Case Style Vishay 47T9570
SCHOTTKY RECTIFIER ARRAY, 30A, TO-263AB; Diode Case Style:TO-263AB; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Forward Current If(AV):30A; Forward Surge Current Ifsm Max:200A; Forward Voltage VF Max:570mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER ARRAY, 30A, TO-263AB; Diode Case Style:TO-263AB; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Forward Current If(AV):30A; Forward Surge Current Ifsm Max:200A; Forward Voltage VF Max:570mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays Diode Arrays
Product Number 280-VBT3045CBP-E3/8W 112-VBT3045CBP-E3/8WCT-ND 799015-VBT3045CBP-E3/8W VBT3045CBP-E3/8W VBT3045CBP-E3/8W VBT3045CBP-E3/8W 47T9570
Product Name Schottky 45V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VBT3045CBP-E3/8W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays Schottky Rectifier Array, 30A, To-263Ab; Diode Case Style Vishay
Package Tape and Reel TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK D2PAK; D2PAK (TO-263AB) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263AB
RoHS Compliant RoHS RoHS
IO 15 amps
Tj -40 C (-40 F) 200 C (392 F) 200 C (392 F)
Arrangement Common Catode Common Catode Common Catode
Unlock Full Specs
to access all available technical data