VARISTOR 47V 100A 2SMD NO LEAD
VARISTOR 47V 100A 2SMD NO LEAD
METAL OXIDE VARISTOR, 38V, 92V, SMD; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:CH Series; Clamping Voltage Vc Max:92V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V47CH8T | V47CH8T | 10R5068 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 38V, 92V, Smd; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |