STMicroelectronics, Inc. Low-Power TVS Protection Diode USBULC6-2F3

Description
2-line IPAD", ultra low capacitance protection for high speed USB Product overview: USBULC6-2F3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBULC6-2F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-line IPAD", ultra low capacitance protection for high speed USB Product overview: USBULC6-2F3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBULC6-2F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power TVS Protection Diode
144-USBULC6-2F3
Low-Power TVS Protection Diode 144-USBULC6-2F3
2-line IPAD", ultra low capacitance protection for high speed USB Product overview: USBULC6-2F3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBULC6-2F3 can be used for catalog matching and distributor lookup.

2-line IPAD", ultra low capacitance protection for high speed USB Product overview: USBULC6-2F3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBULC6-2F3 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 497-8166-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-8166-2-ND
TVS Diodes 497-8166-2-ND
Clamp Ipp Tvs Diode Surface Mount 4-FlipChip

Clamp Ipp Tvs Diode Surface Mount 4-FlipChip

Buy Now Datasheet
Low Capacitance Diode, -000, Flip Chip; Clamping Voltage Vc Max Stmicroelectronics - 57P4823 - Newark, An Avnet Company
Chicago, IL, United States
Low Capacitance Diode, -000, Flip Chip; Clamping Voltage Vc Max Stmicroelectronics
57P4823
Low Capacitance Diode, -000, Flip Chip; Clamping Voltage Vc Max Stmicroelectronics 57P4823
LOW CAPACITANCE DIODE, -000, Flip Chip; Clamping Voltage Vc Max:-; Diode Case Style:Flip Chip; No. of Pins:4Pins; Operating Voltage:-; Power Dissipation Pd:60W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

LOW CAPACITANCE DIODE, -000, Flip Chip; Clamping Voltage Vc Max:-; Diode Case Style:Flip Chip; No. of Pins:4Pins; Operating Voltage:-; Power Dissipation Pd:60W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
TVS Diodes - USBULC6-2F3 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
USBULC6-2F3
TVS Diodes USBULC6-2F3
TVS DIODE 3VWM 4FLIPCHIP

TVS DIODE 3VWM 4FLIPCHIP

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - USBULC6-2F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
USBULC6-2F3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes USBULC6-2F3
TVS DIODE 3VWM 4FLIPCHIP

TVS DIODE 3VWM 4FLIPCHIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-USBULC6-2F3 497-8166-2-ND 57P4823 USBULC6-2F3 USBULC6-2F3
Product Name Low-Power TVS Protection Diode TVS Diodes Low Capacitance Diode, -000, Flip Chip; Clamping Voltage Vc Max Stmicroelectronics TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel 4-WFBGA, FCBGA 4-WFBGA, FCBGA 4-FlipChip
Peak Pulse Power 60 watts 60 watts 60 watts 60 watts
Unlock Full Specs
to access all available technical data