VARISTOR 510V 4.5KA DISC 14MM
METAL OXIDE VARISTOR, 420V 850V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:LA Series; Clamping Voltage Vc Max:850V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:380pF RoHS Compliant: Yes
Varistor, MOV, LA Series, 420 V, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 850 V RoHS Compliant: Yes
VARISTOR 510V 4.5KA DISC 14MM
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V320LA20AP | 58K7491 | V320LA20AP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 420V 850V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Package | Through Hole |