Littelfuse, Inc. TVS - TVS - Varistors, MOVs - V68MLA1206NH V68MLA1206NH

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116887-V68MLA1206NH Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 150pF @ 1MHz Varistor Voltage (Min): 76V Varistor Voltage (Typ): 83V Varistor Voltage (Max): 90V Current - Surge: 180A Maximum AC Volts: 50VAC Maximum DC Volts: 68VDC Energy: 1.0J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Dimension: 1206 (3216 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116887-V68MLA1206NH Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 150pF @ 1MHz Varistor Voltage (Min): 76V Varistor Voltage (Typ): 83V Varistor Voltage (Max): 90V Current - Surge: 180A Maximum AC Volts: 50VAC Maximum DC Volts: 68VDC Energy: 1.0J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Dimension: 1206 (3216 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - V68MLA1206NH - 1116887-V68MLA1206NH - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - V68MLA1206NH
1116887-V68MLA1206NH
TVS - TVS - Varistors, MOVs - V68MLA1206NH 1116887-V68MLA1206NH
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116887-V68MLA1206NH Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 150pF @ 1MHz Varistor Voltage (Min): 76V Varistor Voltage (Typ): 83V Varistor Voltage (Max): 90V Current - Surge: 180A Maximum AC Volts: 50VAC Maximum DC Volts: 68VDC Energy: 1.0J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Dimension: 1206 (3216 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116887-V68MLA1206NH
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 150pF @ 1MHz
Varistor Voltage (Min): 76V
Varistor Voltage (Typ): 83V
Varistor Voltage (Max): 90V
Current - Surge: 180A
Maximum AC Volts: 50VAC
Maximum DC Volts: 68VDC
Energy: 1.0J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Dimension: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Varistor, Mlv, 140V, 1206; Voltage Rating Vac Littelfuse - 38AC2554 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 140V, 1206; Voltage Rating Vac Littelfuse
38AC2554
Varistor, Mlv, 140V, 1206; Voltage Rating Vac Littelfuse 38AC2554
VARISTOR, MLV, 140V, 1206; Voltage Rating VAC:50V; Voltage Rating V DC:68V; Product Range:MLA Series; Clamping Voltage Vc Max:140V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @RoHS Compliant: Yes

VARISTOR, MLV, 140V, 1206; Voltage Rating VAC:50V; Voltage Rating V DC:68V; Product Range:MLA Series; Clamping Voltage Vc Max:140V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @RoHS Compliant: Yes

Supplier's Site
Varistor, 68V, 140V, 1206; Voltage Rating Vac Littelfuse - 05B9384 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 68V, 140V, 1206; Voltage Rating Vac Littelfuse
05B9384
Varistor, 68V, 140V, 1206; Voltage Rating Vac Littelfuse 05B9384
VARISTOR, 68V, 140V, 1206; Voltage Rating VAC:50V; Voltage Rating VDC:68V; Product Range:MLA Series; Clamping Voltage Vc Max:140V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Peak Energy (10/1000uS):1J RoHS Compliant: Yes

VARISTOR, 68V, 140V, 1206; Voltage Rating VAC:50V; Voltage Rating VDC:68V; Product Range:MLA Series; Clamping Voltage Vc Max:140V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Peak Energy (10/1000uS):1J RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V68MLA1206NH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V68MLA1206NH
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V68MLA1206NH
VARISTOR 83V 180A 1206

VARISTOR 83V 180A 1206

Supplier's Site
Varistors, MOVs - V68MLA1206NH - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V68MLA1206NH
Varistors, MOVs V68MLA1206NH
VARISTOR 83V 180A 1206

VARISTOR 83V 180A 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1116887-V68MLA1206NH 38AC2554 05B9384 V68MLA1206NH V68MLA1206NH
Product Name TVS - TVS - Varistors, MOVs - V68MLA1206NH Varistor, Mlv, 140V, 1206; Voltage Rating Vac Littelfuse Varistor, 68V, 140V, 1206; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs
IFSM 180 amps
Unlock Full Specs
to access all available technical data