Vishay Intertechnology, Inc. Diode and Rectifier V10P20-M3/86A

Description
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: V10P20-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P20-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: V10P20-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P20-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-V10P20-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-V10P20-M3/86A
Diode and Rectifier 280-V10P20-M3/86A
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: V10P20-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P20-M3/86A can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: V10P20-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P20-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V10P20-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2.4A Surface Mount TO-277A (SMPC)

Diode Schottky 200V 2.4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P20-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2.4A Surface Mount TO-277A (SMPC)

Diode Schottky 200V 2.4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P20-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2.4A Surface Mount TO-277A (SMPC)

Diode Schottky 200V 2.4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - V10P20-M3/86A - 1116798-V10P20-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V10P20-M3/86A
1116798-V10P20-M3/86A
Diodes, Rectifiers - Single - V10P20-M3/86A 1116798-V10P20-M3/86A
Manufacturer: Vishay Win Source Part Number: 1116798-V10P20-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2.4A Voltage - Forward (Vf) (Max) @ If: 1.34V @ 10A Current - Reverse Leakage @ Vr: 400μA @ 200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1116798-V10P20-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2.4A
Voltage - Forward (Vf) (Max) @ If: 1.34V @ 10A
Current - Reverse Leakage @ Vr: 400μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - V10P20-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V10P20-M3/86A
Single Diodes V10P20-M3/86A
DIODE SCHOTTKY 200V 2.4A TO277A

DIODE SCHOTTKY 200V 2.4A TO277A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10P20-M3/86A
Schottky Diodes & Rectifiers V10P20-M3/86A
Schottky Diodes & Rectifiers 10A, 200V Trench Sky Rect

Schottky Diodes & Rectifiers 10A, 200V Trench Sky Rect

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10P20-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10P20-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V10P20-M3/86A
DIODE SCHOTTKY 200V 2.4A TO277A

DIODE SCHOTTKY 200V 2.4A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-V10P20-M3/86A V10P20-M3/86AGITR-ND 1116798-V10P20-M3/86A V10P20-M3/86A V10P20-M3/86A V10P20-M3/86A
Product Name Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - V10P20-M3/86A Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-277A (SMPC) TO-277, 3-PowerDFN TO-277A-3
RoHS Compliant RoHS
IO 2.4 amps
Unlock Full Specs
to access all available technical data