VARISTOR; Voltage Rating VAC:570V; Voltage Rating VDC:730V; Product Range:HB34 Series; Clamping Voltage Vc Max:1.48kV; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR 910V 40KA SQUARE 34MM
VARISTOR 910V 40KA SQUARE 34MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 75C8342 | V571HB34 | V571HB34 |
| Product Name | Varistor; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |