The Littelfuse LA Series Varistor (part number 80R8761) is a metal oxide varistor designed for transient voltage surge suppression. It features a steady-state applied voltage of 405 V and a peak pulse current rating of 2.5 kA for an 8/20 µs current wave. The varistor is suitable for continuous operation across AC power lines and has a maximum clamping voltage of 775 V. It operates effectively within a temperature range of -55°C to +85°C and is compliant with RoHS standards. The device is available in a compact 10 mm disc size, making it suitable for applications where space is limited. The varistor also offers energy absorption capabilities up to 360 J, ensuring robust protection against voltage spikes.
Win Source Part Number: 1103623-V300LA10P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: LA
Package: Bulk
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 180 pF @ 1 MHz
Varistor Voltage (Min): 423 V
Varistor Voltage (Typ): 470 V
Varistor Voltage (Max): 517 V
Current - Surge: 2.5 kA
Maximum AC Volts: 300 V
Maximum DC Volts: 405 V
Energy: 46J
Mounting Type: Through Hole
Package / Case: Disc 10mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): V300LT10P; V300LS10P; V300LC10P; B72210S301K101; B72210S0321K101; B72210S321K101V300LA
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -1024-V300LA10P,F195
VARISTOR 470V 2.5KA DISC 10MM
Varistor, MOV, LA Series, 405 V, 2.5 kA, Disc 10mm, Metal Oxide Varistor (MOV), 775 V RoHS Compliant: Yes
METAL OXIDE VARISTOR, 405V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LA Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance, Cd:180pF RoHS Compliant: Yes
VARISTOR 470V 2.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1103623-V300LA10P | V300LA10P | 80R8761 | V300LA10P |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, La Series, 405 V, 2.5 Ka, Disc 10Mm, Metal Oxide Varistor (Mov), 775 V Rohs Compliant Littelfuse | Varistors, MOVs |
| Package | Disc 10mm | Through Hole |