ODG (Origin Data Global) Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 50 55 56 57 58 59 60 61
Product Name Notes
1206 Photodiodes ROHS
20.9V~23.1V 500mW 22V LL-34 Zener Diodes ROHS
30V 980nm 800nm~1200nm 10nA Plugin,D=5mm Photodiodes ROHS
3224 Photodiodes ROHS
32V 940nm 400nm~1100nm 10nA SMD-4P,2.7x3.2mm Photodiodes ROHS
32V 940nm 400nm~1100nm 5nA Plugin,P=2.54mm Photodiodes ROHS
32V 940nm 730nm~1100nm 10nA SMD-4P,2.7x3.2mm Photodiodes ROHS
32V 940nm 800nm~1100nm 5nA Plugin,L=5.3mm Photodiodes ROHS
32V 940nm 840nm~1100nm 5nA Plugin,D=5mm Photodiodes ROHS
35V 1000nm ㊣35~ 880nm~1050nm 100nA Plugin,P=2.54mm Photodiodes ROHS
35V 1000nm ㊣55~ 700nm~1100nm Plugin,P=2.54mm Photodiodes ROHS
48.45V~53.55V 500mW 51V MiniMELF Zener Diodes ROHS
5.8V~6.6V 500mW 6.2V LL-34 Zener Diodes ROHS
500mW 31.35V~34.65V 33V LL-34 Zener Diodes ROHS
500mW 44.65V~49.35V 47V LL-34 Zener Diodes ROHS
500mW 9.1V MiniMELF Zener Diodes ROHS
7.7V~8.7V 500mW 8.2V LL-34 Zener Diodes ROHS
DIODE ARRAY SCHOTTKY 60V 8MLP
DIODE VAR CAP 10PF 25V SOD-323
DIODE VAR CAP 15PF 25V SOD-323
DIODE VAR CAP 33PF 25V SOD-323
DIODE VAR CAP 42PF 12V SOD-323
DIODE VAR CAP 47PF 25V SOD-323
DIODE VAR CAP 68PF 25V SOD-323
DIODE VAR CAP 95PF 12V SOD-323
DIODE VARACTOR 12V 150Q SOD-523
DIODE VARACTOR 12V SOD323
DIODE VARACTOR 25V 15PF SOD-523
DIODE VARACTOR 25V 22PF SOD-523
DIODE VARACTOR 25V HYPER SOD-323
DIODE VARACTOR 25V SOD323
DIODE VARACTOR LV 250Q SOD-523
DIODE VARACTOR LV 350Q SOD-523
DIODE VARACTOR LV 500Q SOD-523
DIODE ZENER 100V 1W DO213AB
DIODE ZENER 10V 1W DO213AB
DIODE ZENER 18V 1W DO213AB
DIODE ZENER 24V 1W DO213AB
DIODE ZENER 5.1V 1W DO213AB
DIODE ZENER 5.6V 1W DO213AB
DIODE ZENER 8.2V 1W DO213AB
DO-41 Zener Diodes ROHS
ESD SUPPRESSORS / TVS DIODES 12V
Independent Type 11.4V~12.7V 500mW 12V MiniMELF Zener Diodes ROHS
Independent Type 13.8V~15.6V 500mW 15V MiniMELF Zener Diodes ROHS
Independent Type 14.25V~15.75V 500mW 15V LL-34 Zener Diodes ROHS
Independent Type 16.15V~17.85V 500mW 17V MiniMELF Zener Diodes ROHS
Independent Type 16.8V~19.1V 500mW 18V MiniMELF Zener Diodes ROHS
Independent Type 18.8V~21.2V 500mW 20V LL-34 Zener Diodes ROHS
Independent Type 2.5V~2.9V 500mW 2.7V MiniMELF Zener Diodes ROHS
Independent Type 25.65V~28.35V 500mW 27V LL-34 Zener Diodes ROHS
Independent Type 26.6V~29.4V 500mW 28V LL-34 Zener Diodes ROHS
Independent Type 28V~32V 500mW 30V LL-34 Zener Diodes ROHS
Independent Type 3.1V~3.5V 500mW 3.3V LL-34 Zener Diodes ROHS
Independent Type 3.23V~3.37V 500mW 3.3V MiniMELF Zener Diodes ROHS
Independent Type 3.7V~4.1V 500mW 3.9V SOD-80 Zener Diodes ROHS
Independent Type 31V~35V 500mW 33V LL-34 Zener Diodes ROHS
Independent Type 34.2V~37.8V 500mW 36V LL-34 Zener Diodes ROHS
Independent Type 37V~41V 500mW 39V LL-34 Zener Diodes ROHS
Independent Type 4.4V~5V 500mW 4.7V LL-34 Zener Diodes ROHS
Independent Type 4.8V~5.4V 500mW 5.1V LL-34 Zener Diodes ROHS
Independent Type 4.8V~5.4V 500mW 5.1V LL-34(SOD-80) Zener Diodes ROHS
Independent Type 40.85V~45.15V 500mW 43V LL-34 Zener Diodes ROHS
Independent Type 5.2V~6V 500mW 5.6V LL-34 Zener Diodes ROHS
Independent Type 5.2V~6V 500mW 5.6V MiniMELF Zener Diodes ROHS
Independent Type 5.8V~6.6V 500mW LL-34 Zener Diodes ROHS
Independent Type 500mW 5.1V SOD-80C Zener Diodes ROHS
Independent Type 500mW 5.8V~6.6V 6.2V LL-34 Zener Diodes ROHS
Independent Type 500mW 71.25V~78.75V 75V LL-34 Zener Diodes ROHS
Independent Type 52V~60V 500mW 56V LL-34 Zener Diodes ROHS
Independent Type 6.08V~6.32V 500mW 6.2V LL-34 Zener Diodes ROHS
Independent Type 6.4V~7.2V 500mW 6.8V LL-34 Zener Diodes ROHS
Independent Type 64V~72V 500mW 68V LL-34 Zener Diodes ROHS
Independent Type 7.35V~7.65V 500mW 7.5V LL-34 Zener Diodes ROHS
Independent Type 7.7V~8.7V 500mW 8.2V LL-34 Zener Diodes ROHS
Independent Type 70V~79V 500mW 75V LL-34 Zener Diodes ROHS
Independent Type 7V~7.9V 500mW 7.5V LL-34 Zener Diodes ROHS
Independent Type 8.5V~9.6V 500mW 9.1V LL-34 Zener Diodes ROHS
LL-34 Zener Diodes ROHS
LL-41 Zener Diodes ROHS
MiniMELF Zener Diodes ROHS
Plugin,D=3mm Photodiodes ROHS
Plugin,D=5mm Photodiodes ROHS
Plugin,P=2.54mm Photodiodes ROHS
SMD Photodiodes ROHS
SMD,4.2x5mm Photodiodes ROHS
SMD-4P,2.7x3.2mm Photodiodes ROHS
VARISTOR 100V 800A 2220
VARISTOR 27V 400A 1210
VARISTOR 56V 250A 1210
VARISTOR SMD
ZENERDIODE,SOD-80,8. 2V,0.5W,5%
ZV 25V 10% 1206 NI SN

<< Prev