Win Source Part Number: 1360884-V120ZA1P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ZA
Package: Bulk
Product Status: Active
Package / Case: Disc 7mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 515 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 75 V
Maximum DC Volts: 102 V
Varistor Voltage (Min): 108 V
Varistor Voltage (Typ): 120 V
Varistor Voltage (Max): 132 V
Current - Surge: 1.2 kA
Energy: 6J
VARISTOR 120V 1.2KA DISC 7MM
VARISTOR 120V 1.2KA DISC 7MM
METAL OXIDE VARISTOR, 102V 205V RAD; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:ZA Series; Clamping Voltage Vc Max:205V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):6J RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360884-V120ZA1P | V120ZA1P | V120ZA1P | 58K7201 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 102V 205V Rad; Voltage Rating Vac Littelfuse |
| Package | Disc 7mm | Through Hole |