Littelfuse, Inc. Varistors, MOVs V20E440P

Description
VARISTOR 715V 10KA DISC 20MM
Datasheet
Description
VARISTOR 715V 10KA DISC 20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V20E440P - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V20E440P
Varistors, MOVs V20E440P
VARISTOR 715V 10KA DISC 20MM

VARISTOR 715V 10KA DISC 20MM

Supplier's Site Datasheet
Metal Oxide Varistor, 585V, 1.18Kv, Radial; Voltage Rating Vac Littelfuse - 58K7365 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 585V, 1.18Kv, Radial; Voltage Rating Vac Littelfuse
58K7365
Metal Oxide Varistor, 585V, 1.18Kv, Radial; Voltage Rating Vac Littelfuse 58K7365
METAL OXIDE VARISTOR, 585V, 1.18KV, RADIAL; Voltage Rating VAC:440V; Voltage Rating VDC:585V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.18kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 585V, 1.18KV, RADIAL; Voltage Rating VAC:440V; Voltage Rating VDC:585V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.18kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V20E440P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V20E440P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V20E440P
VARISTOR 715V 10KA DISC 20MM

VARISTOR 715V 10KA DISC 20MM

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number V20E440P 58K7365 V20E440P
Product Name Varistors, MOVs Metal Oxide Varistor, 585V, 1.18Kv, Radial; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data