Manufacturer: Vishay
Win Source Part Number: 850697-USB260-M3/52T
Features: Diode 600 V
Package: Reel - TR
Family Name: USB260
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: USB260-M3/52T-ND, USB260-M3/52TGITR, USB260-M3/52TGICT
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: USB260-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-USB260-M3/52T can be used for catalog matching and distributor lookup.
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 600V 2A DO214AA
Rectifiers 2A,600V,30NS UF Rectifier SMB
DIODE GEN PURP 600V 2A DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 850697-USB260-M3/52T | 280-USB260-M3/52T | USB260-M3/52TGITR-ND | USB260-M3/52T | USB260-M3/52T | USB260-M3/52T |
| Product Name | Diodes, Rectifiers - Single - USB260-M3/52T | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Diode Type | Diode 600 V | |||||
| Package | Tape and Reel | DO-214AA-2 | SMB; DO-214AA, SMB | |||
| RoHS Compliant | RoHS | |||||
| IO | 2 amps | |||||
| Tj | -55 to 150 C (-67 to 302 F) |