Varistor, MOV, ZA Series, 45 V, 1 kA, Disc 14mm, Metal Oxide Varistor (MOV), 110 V RoHS Compliant: Yes
METAL OXIDE VARISTOR, 45V, 110V RAD; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZA Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):10J RoHS Compliant: Yes
VARISTOR 56V 1KA DISC 14MM
VARISTOR 56V 1KA DISC 14MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 98K2498 | V56ZA8P | V56ZA8P |
| Product Name | Varistor, Mov, Za Series, 45 V, 1 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 110 V Rohs Compliant Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |