ODG (Origin Data Global) Datasheets for Power Diodes
Power diodes are used mainly in high-power applications. They are built with large P-N junctions in order to pass large amounts of current and dissipate large amounts of heat.
Power Diodes: Learn more
| Product Name | Notes |
|---|---|
| 100 V, 1 A POWER SCHOTTKY TRENCH | |
| 100 V, 5 A POWER SCHOTTKY TRENCH | |
| 1W 18V, DO-214AC, HIGH POWER ZEN | |
| 1W 2.4V, DO-214AC, HIGH POWER ZE | |
| 1W 20V, DO-214AC, HIGH POWER ZEN | |
| 1W 22V, DO-214AC, HIGH POWER ZEN | |
| 1W 30V, DO-214AC, HIGH POWER ZEN | |
| 1W 4.7V, DO-214AC, HIGH POWER ZE | |
| AUTOMOTIVE 100 V, 2 A POWER SCHO | |
| Bridge Rectifiers Medium/High Power Bridge GBJ TUBE 15PCS | |
| DUAL ULTRAFAST POWER DIODE | |
| POWER DIODE DISCRETES-RECTIFIER | |
| Power over Ethernet - PoE PD Module, Isolated DC-DC converter, Includes Bridge Rect diodes, IEEE802.3af compliant, 5V, 12V or 24V, SIL. | |
| POWER SCHOTTKY DIODES | |
| POWER ZENER DIODE SOD123F T&R 3K | |
| RD30P-T1-AZ - 1W POWER MINI MOLD | |
| Schottky Diodes & Rectifiers Med-Power AF 750mA Schottky Diode 40V | |
| SMT VARISTOR POWER 0603; 20VRMS; | |
| SMT VARISTOR POWER 0805; 35VRMS; | |
| ULTRAFAST POWER DIODE |