Win Source Part Number: 1361137-V20E14P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LV UltraMOV™
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 22200 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Varistor Voltage (Min): 19.8 V
Varistor Voltage (Typ): 22 V
Varistor Voltage (Max): 24.2 V
Current - Surge: 8 kA
Energy: 80J
VARISTOR 22V 8KA DISC 20MM
VARISTOR 22V 8KA DISC 20MM
VARISTOR, 43V, 14VAC, 18VDC, DISC 20MM; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361137-V20E14P | V20E14P | V20E14P | 64W7767 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 43V, 14Vac, 18Vdc, Disc 20Mm; Voltage Rating Vac Littelfuse |
| Package | Disc 20mm | Through Hole |