ODG (Origin Data Global) Datasheets for Ground Fault Circuit Interrupters (GFCI)
Ground fault circuit interrupters (GFCI) disconnect a circuit when the current between the neutral conductor and the live conductor becomes unbalanced. GFCIs are also known as residual current devices.
Ground Fault Circuit Interrupters (GFCI): Learn more
| Product Name | Notes |
|---|---|
| INVERTER 24VDC 200W 1 OUTLET | |
| INVERTER 400W | |
| LPWEATHERPROOF CAT6 R/A RJ45 | |
| POWER STRIP 48"X16 OUT 15'CORD | |
| UPS 24V 40A DIN RAIL |