Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - V15P45HM3_A/I V15P45HM3_A/I

Description
Manufacturer: Vishay Win Source Part Number: 902397-V15P45HM3_A/I Series: Automotive, AEC-Q101, eSMP®, TMBS® Features: Diode Schottky 45 V 15A (DC) Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: V15P45 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 6500 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902397-V15P45HM3_A/I Series: Automotive, AEC-Q101, eSMP®, TMBS® Features: Diode Schottky 45 V 15A (DC) Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: V15P45 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 6500 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - V15P45HM3_A/I - 902397-V15P45HM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V15P45HM3_A/I
902397-V15P45HM3_A/I
Diodes, Rectifiers - Single - V15P45HM3_A/I 902397-V15P45HM3_A/I
Manufacturer: Vishay Win Source Part Number: 902397-V15P45HM3_A/I Series: Automotive, AEC-Q101, eSMP®, TMBS® Features: Diode Schottky 45 V 15A (DC) Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: V15P45 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 6500 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902397-V15P45HM3_A/I
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Features: Diode Schottky 45 V 15A (DC) Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: V15P45
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 6500
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-V15P45HM3_A/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 15A TO277A

DIODE SCHOTTKY 45V 15A TO277A

Buy Now Datasheet
Single Diodes - 112-V15P45HM3_A/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 15A TO277A

DIODE SCHOTTKY 45V 15A TO277A

Buy Now Datasheet
Single Diodes - 112-V15P45HM3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 15A (DC) Surface Mount TO-277A (SMPC)

Diode Schottky 45V 15A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Automotive Schottky 45V 15A Diode and Rectifier - 280-V15P45HM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 45V 15A Diode and Rectifier
280-V15P45HM3_A/I
Automotive Schottky 45V 15A Diode and Rectifier 280-V15P45HM3_A/I
Diode Schottky 45V 15A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V15P45HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15P45HM3_A/I can be used for catalog matching and distributor lookup.

Diode Schottky 45V 15A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V15P45HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15P45HM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V15P45HM3_A/I
Schottky Diodes & Rectifiers V15P45HM3_A/I
Schottky Diodes & Rectifiers 15A, 45V, SMPC AEC-Q101 Qualified

Schottky Diodes & Rectifiers 15A, 45V, SMPC AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V15P45HM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V15P45HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers V15P45HM3_A/I
DIODE SCHOTTKY 45V 15A TO277A

DIODE SCHOTTKY 45V 15A TO277A

Supplier's Site
Single Diodes - V15P45HM3_A/I - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V15P45HM3_A/I
Single Diodes V15P45HM3_A/I
DIODE SCHOTTKY 45V 15A TO277A

DIODE SCHOTTKY 45V 15A TO277A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 902397-V15P45HM3_A/I 112-V15P45HM3_A/ICT-ND 280-V15P45HM3_A/I V15P45HM3_A/I V15P45HM3_A/I V15P45HM3_A/I
Product Name Diodes, Rectifiers - Single - V15P45HM3_A/I Single Diodes Automotive Schottky 45V 15A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package TO-277A (SMPC) Tape and Reel TO-277A-3 TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data