STMicroelectronics, Inc. TVS Diodes USBLC6-2SC6Y

Description
Low Cap. ESD Protection Auto SOT-23-6
Request a Quote Datasheet
Description
Low Cap. ESD Protection Auto SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 8805525 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8805525
TVS Diodes 8805525
Low Cap. ESD Protection Auto SOT-23-6

Low Cap. ESD Protection Auto SOT-23-6

Supplier's Site
TVS Diodes - 8805525P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8805525P
TVS Diodes 8805525P
Low Cap. ESD Protection Auto SOT-23-6

Low Cap. ESD Protection Auto SOT-23-6

Supplier's Site
TVS Diodes - 1655549 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1655549
TVS Diodes 1655549
Low Cap. ESD Protection Auto SOT-23-6

Low Cap. ESD Protection Auto SOT-23-6

Supplier's Site
TVS - TVS - Diodes - USBLC6-2SC6Y - 1278354-USBLC6-2SC6Y - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - USBLC6-2SC6Y
1278354-USBLC6-2SC6Y
TVS - TVS - Diodes - USBLC6-2SC6Y 1278354-USBLC6-2SC6Y
Manufacturer: STMicroelectronics Win Source Part Number: 1278354-USBLC6-2SC6Y Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Automotive, Ethernet Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power Line Protection: Yes Family Name: USBLC6-2SC6Y Categories: Circuit Protection Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): PJUSBLC6-2W6_R2_0000 1; PJUSBLC6-2W6_R1_0000 1; CDSOT236-0502; PRTR5V0U2D,115; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: USBLC6-2 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.25V Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 17V

Manufacturer: STMicroelectronics
Win Source Part Number: 1278354-USBLC6-2SC6Y
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Automotive, Ethernet
Unidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power Line Protection: Yes
Family Name: USBLC6-2SC6Y
Categories: Circuit Protection
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): PJUSBLC6-2W6_R2_00001; PJUSBLC6-2W6_R1_00001; CDSOT236-0502; PRTR5V0U2D,115;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: USBLC6-2
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5.25V
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 17V

Buy Now Datasheet
TVS Diodes - 497-11882-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11882-6-ND
TVS Diodes 497-11882-6-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-11882-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11882-2-ND
TVS Diodes 497-11882-2-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-11882-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11882-1-ND
TVS Diodes 497-11882-1-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
3.5pF SOT-23 TVS Protection Diode
144-USBLC6-2SC6Y
3.5pF SOT-23 TVS Protection Diode 144-USBLC6-2SC6Y
Low Cap ESD Protection Diode, 3.5pF, SOT-23, Unidirectional Product overview: USBLC6-2SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.5pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBLC6-2SC6Y can be used for catalog matching and distributor lookup.

Low Cap ESD Protection Diode, 3.5pF, SOT-23, Unidirectional Product overview: USBLC6-2SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.5pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBLC6-2SC6Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes USBLC6-2SC6Y
TVS DIODE 5.25VWM 17VC SOT23-6

TVS DIODE 5.25VWM 17VC SOT23-6

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - USBLC6-2SC6Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
USBLC6-2SC6Y
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes USBLC6-2SC6Y
TVS DIODE 5.25VWM 17VC SOT23-6

TVS DIODE 5.25VWM 17VC SOT23-6

Supplier's Site
Diode, Esd Protection, 5.25V, Sot-23-6; Clamping Voltage Vc Max Stmicroelectronics - 98Y2515 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.25V, Sot-23-6; Clamping Voltage Vc Max Stmicroelectronics
98Y2515
Diode, Esd Protection, 5.25V, Sot-23-6; Clamping Voltage Vc Max Stmicroelectronics 98Y2515
DIODE, ESD PROTECTION, 5.25V, SOT-23-6; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.25V, SOT-23-6; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 8805525 8805525P 1278354-USBLC6-2SC6Y 497-11882-6-ND 144-USBLC6-2SC6Y USBLC6-2SC6Y USBLC6-2SC6Y 98Y2515
Product Name TVS Diodes TVS Diodes TVS - TVS - Diodes - USBLC6-2SC6Y TVS Diodes 3.5pF SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 5.25V, Sot-23-6; Clamping Voltage Vc Max Stmicroelectronics
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-6 Tape and Reel SOT23; SOT-23-6 SOT23; SOT-23-6
Pin Count 6 6
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
Diode Applications Protector
Unlock Full Specs
to access all available technical data