METAL OXIDE VARISTOR, 560V, 1.12KV, RADIAL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:LA Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Voltage AC:420V RoHS Compliant: Yes
VARISTOR, 90.0J, 420VAC; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:-; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ 8/20µs:4.5kA; RoHS Compliant: Yes
VARISTOR 680V 4.5KA DISC 14MM
VARISTOR 680V 4.5KA DISC 14MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7558 | V420LA20AP | V420LA20AP |
| Product Name | Metal Oxide Varistor, 560V, 1.12Kv, Radial; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |